Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moxa NPort 5610-8-DT Device Server network media converter 0.9216 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moxa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NPort 5610-8-DT Device Server
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPORT 5610-8-DT
Category
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMoxa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2975
This statistic is based on the 88658 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86676 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Moxa NPort 5610-8-DT Device Server network media converter 0.9216 Mbit/s 1310 nm :
The short editorial description of Moxa NPort 5610-8-DT Device Server network media converter 0.9216 Mbit/s 1310 nm

8-Port RS-232 Serial Device Server, 141 mA @ 100 VAC, 93 mA @ 240 VAC
More>>>
Short summary description Moxa NPort 5610-8-DT Device Server network media converter 0.9216 Mbit/s 1310 nm:
This short summary of the Moxa NPort 5610-8-DT Device Server network media converter 0.9216 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Moxa NPort 5610-8-DT Device Server, 0.9216 Mbit/s, Wired, 40000 m, 1310 nm, 97924 h, UL: UL60950-1,CUL, TÜV: EN60950-1

Long summary description Moxa NPort 5610-8-DT Device Server network media converter 0.9216 Mbit/s 1310 nm:
This is an auto-generated long summary of Moxa NPort 5610-8-DT Device Server network media converter 0.9216 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Moxa NPort 5610-8-DT Device Server. Maximum data transfer rate: 0.9216 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 40000 m, Wavelength: 1310 nm, Mean time between failures (MTBF): 97924 h. Safety: UL: UL60950-1,CUL, TÜV: EN60950-1. Weight: 3.34 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Danmark 1 distributor(s)
Customer service details