Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moxa DR-75-24 power supply unit 76.8 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moxa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-75-24
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DR-75-24
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMoxa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4487
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 08 Apr 2019 11:42:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Solid 3-year warranty backed by experienced and friendly technical support personnel
Long product name Moxa DR-75-24 power supply unit 76.8 W :
The short editorial description of Moxa DR-75-24 power supply unit 76.8 W

DR-75-24 75W/3.2A DIN-Rail 24 VDC Power Supply with universal 85 to 264 VAC input
More>>>
Short summary description Moxa DR-75-24 power supply unit 76.8 W:
This short summary of the Moxa DR-75-24 power supply unit 76.8 W data-sheet is auto-generated and uses the product title and the first six key specs.

Moxa DR-75-24, 76.8 W, 80%, Overload, TÜV EN60950, UL508 Approved, CISPR22 (EN55022) CLASS B; EN61000-4-2,3,4,5,6,8,11; ENV50204; EN61000-3-2,-3; EN50082-2, -10 - 60 °C

Long summary description Moxa DR-75-24 power supply unit 76.8 W:
This is an auto-generated long summary of Moxa DR-75-24 power supply unit 76.8 W based on the first three specs of the first five spec groups.

Moxa DR-75-24. Total power: 76.8 W, Efficiency: 80%, Power protection features: Overload. Safety: TÜV EN60950, UL508 Approved, Electromagnetic compatibility: CISPR22 (EN55022) CLASS B; EN61000-4-2,3,4,5,6,8,11; ENV50204; EN61000-3-2,-3; EN50082-2. Weight: 550 g. Output voltage note: 24 VDC ±1% 0 - 3.2 A, Dimensions (WxDxH): 55.5 x 125.2 x 100 mm, Maximum current: 3.2 A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Danmark 1 distributor(s)
Customer service details