Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moxa A53 / DB25 RS232 to RS422/485 network media converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moxa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A53 / DB25 RS232 to RS422/485
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A53/DB25 EU
Category
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMoxa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2548
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Moxa A53 / DB25 RS232 to RS422/485 network media converter :
The short editorial description of Moxa A53 / DB25 RS232 to RS422/485 network media converter

Transio A53 - RS-232 to RS-422/485, ADDC, 32 nodes, 25 KV ESD
More>>>
Short summary description Moxa A53 / DB25 RS232 to RS422/485 network media converter:
This short summary of the Moxa A53 / DB25 RS232 to RS422/485 network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

Moxa A53 / DB25 RS232 to RS422/485, Wired, power, CE Class A, FCC Class A, 2.5 W, 85 g, 0 - 55 °C

Long summary description Moxa A53 / DB25 RS232 to RS422/485 network media converter:
This is an auto-generated long summary of Moxa A53 / DB25 RS232 to RS422/485 network media converter based on the first three specs of the first five spec groups.

Moxa A53 / DB25 RS232 to RS422/485. Connectivity technology: Wired. LED indicators: power, Certification: CE Class A, FCC Class A. Power consumption (typical): 2.5 W. Weight: 85 g. Dimensions (WxDxH): 90 x 60 x 21 mm, Interface: RS-232, RS-422/485, Connector(s): RJ45

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details