location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moulinex SV5010C0 steam ironing station 2200 W 1.2 L Ceramic soleplate Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moulinex Check ‘Moulinex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SV5010C0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV5010C0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3121040055441
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Moulinex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moulinex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Moulinex SV5010C0 steam ironing station 2200 W 1.2 L Ceramic soleplate Blue, White:
This short summary of the Moulinex SV5010C0 steam ironing station 2200 W 1.2 L Ceramic soleplate Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Moulinex SV5010C0, 2200 W, Ceramic soleplate, 1.2 L, 90 g/min, Blue, White, 2 min

Long summary description Moulinex SV5010C0 steam ironing station 2200 W 1.2 L Ceramic soleplate Blue, White:
This is an auto-generated long summary of Moulinex SV5010C0 steam ironing station 2200 W 1.2 L Ceramic soleplate Blue, White based on the first three specs of the first five spec groups.

Moulinex SV5010C0. Iron power: 2200 W, Soleplate type: Ceramic soleplate, Water tank capacity: 1.2 L. Cord length: 1.7 m. Width: 370 mm, Depth: 200 mm, Height: 265 mm. Package width: 394 mm, Package depth: 258 mm, Package height: 292 mm

Features
Iron power *
2200 W
Water tank capacity *
1.2 L
Removable water tank
No
Heating time
2 min
Continuous steam
Yes
Continuous steam performance *
90 g/min
Vertical steam function
Yes
Soleplate type *
Ceramic soleplate
Automatic anti-calc *
Yes
Product colour *
Blue, White
Anti-scale system
Yes
Anti-drip function
No
Ergonomics
Ergonomic handle
Yes
Cord length
1.7 m
Cord storage
Yes
Weight & dimensions
Width
370 mm
Depth
200 mm
Height
265 mm
Weight
2.5 kg
Packaging data
Package width
394 mm
Package depth
258 mm
Package height
292 mm
Package weight
4.4 kg