location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moulinex QA402G food processor 900 W 4 L Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moulinex Check ‘Moulinex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QA402G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QA402G show
Show alternative article codes used in the online market place
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Moulinex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moulinex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2017 21:41:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Moulinex QA402G food processor 900 W 4 L Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 L Number of speeds: 6 Red, White
  • - Pulse function
  • - Housing material: Plastic Bowl material: Metal
  • - 900 W
Warranty:
Long product name Moulinex QA402G food processor 900 W 4 L Red, White :
The long product name of Moulinex QA402G food processor 900 W 4 L Red, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QA402G - Masterchef Gourmet, 900 W, 4 l
More>>>
Moulinex QA402G food processor 900 W 4 L Red, White:
The official description of Moulinex QA402G food processor 900 W 4 L Red, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- High quality design in metallic red
- Compact size and multi-functional thanks to extensive accessories
- 6 speed settings + pulse function
- Highly efficient, very stable and accessories: dough hook, whisk, stirring hook
- Stainless steel bowl, 4 liters
- Planetary stirring system for uniform stirring in all areas of the bowl right up to the edge, for best flavor and cooking results
- fits show small images on the device what the speed for which accessories and preparation - Easy to use
- 900 Watt

Short summary description Moulinex QA402G food processor 900 W 4 L Red, White:
This short summary of the Moulinex QA402G food processor 900 W 4 L Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Moulinex QA402G, 4 L, Red, White, 1.5 L, Metal, Plastic, 900 W

Long summary description Moulinex QA402G food processor 900 W 4 L Red, White:
This is an auto-generated long summary of Moulinex QA402G food processor 900 W 4 L Red, White based on the first three specs of the first five spec groups.

Moulinex QA402G. Bowl capacity: 4 L, Product colour: Red, White, Dough bowl capacity: 1.5 L. Bowl material: Metal, Housing material: Plastic. Power: 900 W

Features
Bowl capacity *
4 L
Product colour *
Red, White
Pulse function *
Yes
Variable speed *
Yes
Number of speeds *
6
Cord storage
Yes
Easy to clean
No
Dough bowl capacity
1.5 L
Features
Colour
Yes
Material
Housing material
Plastic
Bowl material *
Metal
Power
Power *
900 W
Packaging content
Recipe book
Yes
Dough tool
Yes