location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moulinex PC1208 electric citrus press 0.45 L 25 W Black, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moulinex Check ‘Moulinex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC1208
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC1208 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moulinex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Moulinex PC1208 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Moulinex PC1208 electric citrus press 0.45 L 25 W Black, Transparent:
This short summary of the Moulinex PC1208 electric citrus press 0.45 L 25 W Black, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Moulinex PC1208, Black, Transparent, 0.45 L, Plastic, 25 W

Long summary description Moulinex PC1208 electric citrus press 0.45 L 25 W Black, Transparent:
This is an auto-generated long summary of Moulinex PC1208 electric citrus press 0.45 L 25 W Black, Transparent based on the first three specs of the first five spec groups.

Moulinex PC1208. Product colour: Black, Transparent, Bowl capacity: 0.45 L, Material: Plastic. Power: 25 W

Features
Bowl capacity
0.45 L
Lid *
Yes
Product colour *
Black, Transparent
Material
Plastic
Features
Easy to clean
Yes
On/off switch
Yes
Power
Power *
25 W
Country Distributor
Deutschland 1 distributor(s)
Italia 1 distributor(s)