location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moulinex Mini Multi Deluxe 0.8 L Tabletop blender 300 W Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moulinex Check ‘Moulinex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Multi Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM126G
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Moulinex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moulinex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 17:01:46
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Moulinex Mini Multi Deluxe 0.8 L Tabletop blender 300 W Red, White:
This short summary of the Moulinex Mini Multi Deluxe 0.8 L Tabletop blender 300 W Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Moulinex Mini Multi Deluxe, Tabletop blender, 0.8 L, 300 W, Red, White

Long summary description Moulinex Mini Multi Deluxe 0.8 L Tabletop blender 300 W Red, White:
This is an auto-generated long summary of Moulinex Mini Multi Deluxe 0.8 L Tabletop blender 300 W Red, White based on the first three specs of the first five spec groups.

Moulinex Mini Multi Deluxe. Bowl capacity: 0.8 L. Type: Tabletop blender, Product colour: Red, White. Blending bowl material: Glass, Housing material: Plastic, Blade material: Stainless steel. Power: 300 W

Performance
Bowl capacity *
0.8 L
Number of speeds *
2
Mini chopper
Yes
Design
Removable bowl
Yes
Type *
Tabletop blender
Product colour *
Red, White
Dishwasher-proof parts
Yes
Material
Blending bowl material
Glass
Housing material
Plastic
Blade material
Stainless steel
Power
Power *
300 W
Packaging content
Stainless steel blade included
Yes
Measuring cup
Yes
Mixing cup with spout
Yes