location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moulinex JU3201 juice maker 250 W Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moulinex Check ‘Moulinex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JU3201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JU3201
Category:
Juice Maker is a tool used to extract juice from fruits, herbs, leafy greens and other types of vegetables in a process called juicing
Juice Makers Check ‘Moulinex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moulinex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 07:26:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Moulinex JU3201 juice maker 250 W Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of speeds: 1 1300 RPM Red, White
  • - Pulp container capacity: 0.5 L Bowl capacity: 0.4 L
  • - Housing material: Plastic
  • - 250 W
Long product name Moulinex JU3201 juice maker 250 W Red, White :
The long product name of Moulinex JU3201 juice maker 250 W Red, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

JU 3201, 250 W, 13 000 trs/mn , blanc-rouge
More>>>
Moulinex JU3201 juice maker 250 W Red, White:
The official description of Moulinex JU3201 juice maker 250 W Red, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vos jus prêts en un rien de temps !

Avec la large goulotte de la Centrifugeuse XXL, facilitez-vous la tâche : versez directement les fruits et les légumes entiers ou coupés en gros morceaux dans votre appareil.

Choisissez ensuite la vitesse de rotation en fonction des ingrédients et réussissez tous vos jus de fruits et de légumes frais, en séparant la mousse si vous le souhaitez. Pratique, le réservoir à pulpe de grande capacité évite un vidage trop fréquent. Pour le service, le bec verseur s’encastre directement dans le pichet fourni pour éviter les salissures. Bien pensé !

Short summary description Moulinex JU3201 juice maker 250 W Red, White:
This short summary of the Moulinex JU3201 juice maker 250 W Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Moulinex JU3201, Red, White, 1300 RPM, 0.5 L, 0.4 L, Stainless steel, Plastic

Long summary description Moulinex JU3201 juice maker 250 W Red, White:
This is an auto-generated long summary of Moulinex JU3201 juice maker 250 W Red, White based on the first three specs of the first five spec groups.

Moulinex JU3201. Product colour: Red, White, Rotational speed: 1300 RPM, Pulp container capacity: 0.5 L. Material knife: Stainless steel, Housing material: Plastic. Power: 250 W. Weight: 2.5 kg

Features
Number of speeds *
1
Rotational speed
1300 RPM
Pulp container capacity
0.5 L
Bowl capacity
0.4 L
Product colour *
Red, White
Pulp sweeper
Yes
Material
Material knife
Stainless steel
Housing material
Plastic
Power
Power *
250 W
Weight & dimensions
Weight
2.5 kg