location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moulinex Infiny Force 0.8 L Immersion blender 750 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moulinex Check ‘Moulinex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Infiny Force
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DD863110
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3016661145841
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Moulinex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moulinex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2022 23:00:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Moulinex Infiny Force 0.8 L Immersion blender 750 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Immersion blender 0.8 L Number of speeds: 20 White
  • - Pulse function Chopper
  • - 750 W
More>>>
Short summary description Moulinex Infiny Force 0.8 L Immersion blender 750 W White:
This short summary of the Moulinex Infiny Force 0.8 L Immersion blender 750 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Moulinex Infiny Force, Immersion blender, 0.8 L, Pulse function, 750 W, White

Long summary description Moulinex Infiny Force 0.8 L Immersion blender 750 W White:
This is an auto-generated long summary of Moulinex Infiny Force 0.8 L Immersion blender 750 W White based on the first three specs of the first five spec groups.

Moulinex Infiny Force. Bowl capacity: 0.8 L, Control type: Buttons, Rotary, Chopper bowl capacity: 0.5 L. Type: Immersion blender, Product colour: White, LED indicators: Yes, Power. Shaft material: Stainless steel, Blade material: Stainless steel. Power: 750 W, Power consumption (typical): 750 W. Width: 80 mm, Depth: 80 mm, Height: 400 mm

Performance
Bowl capacity *
0.8 L
Number of speeds *
20
Control type
Buttons, Rotary
Pulse function *
Yes
Turbo
Yes
Chopper
Yes
Mini chopper
No
Chopper bowl capacity
0.5 L
Technology
ActivFlow
Design
Removable bowl
Yes
Type *
Immersion blender
Product colour *
White
Detachable blade unit
Yes
Detachable shaft
Yes
Soft grip
Yes
Ergonomic grip
Yes
Ergonomic design
Yes
Easy to disassemble
Yes
Dishwasher-proof parts
Yes
Dishwasher proof accessories
Yes
On/off switch
Yes
LED indicators
Yes, Power
Country of origin
France
Material
Shaft material
Stainless steel
Blade material
Stainless steel
Power
Power *
750 W
Power consumption (typical)
750 W
Weight & dimensions
Width
80 mm
Depth
80 mm
Height
400 mm
Weight
800 g
Packaging data
Package width
144 mm
Package depth
250 mm
Package height
261 mm
Package weight
1.76 kg
Packaging content
Stainless steel blade included
Yes
Number of blades
4
Measuring cup
Yes
Whisk
Yes
Accessory puree
No
Bowl included
Yes
Recipe book
No
Manual
Yes
Logistics data
Products per intermodal container (20ft)
2752 pc(s)
Products per intermodal container (40ft)
5600 pc(s)
Products per intermodal container (40ft, HC)
6300 pc(s)
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
123.4 cm
Pallet gross weight
169.2 kg
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
24 pc(s)
Products per pallet
96 pc(s)
Master (outer) case width
588 mm
Master (outer) case length
260 mm
Master (outer) case height
275 mm
Master (outer) case gross weight
7.05 kg