location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moulinex ABM11 mixer Hand mixer 200 W Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moulinex Check ‘Moulinex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ABM11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ABM11 show
Show alternative article codes used in the online market place
Category:
Machine for mixing things, especially an electrical appliance for mixing foods.
Mixers Check ‘Moulinex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moulinex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Moulinex ABM11 mixer Hand mixer 200 W Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hand mixer Number of speeds: 2 Red, White
  • - Turbo
  • - 200 W
More>>>
Short summary description Moulinex ABM11 mixer Hand mixer 200 W Red, White:
This short summary of the Moulinex ABM11 mixer Hand mixer 200 W Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Moulinex ABM11, Hand mixer, Red, White, 200 W, 160 mm, 145 mm, 65 mm

Long summary description Moulinex ABM11 mixer Hand mixer 200 W Red, White:
This is an auto-generated long summary of Moulinex ABM11 mixer Hand mixer 200 W Red, White based on the first three specs of the first five spec groups.

Moulinex ABM11. Type: Hand mixer, Product colour: Red, White. Power: 200 W. Width: 160 mm, Depth: 145 mm, Height: 65 mm

Features
Type *
Hand mixer
Product colour *
Red, White
Variable speed *
Yes
Turbo *
Yes
Number of speeds *
2
Cord storage
Yes
Detachable stand
No
Power
Power *
200 W
Weight & dimensions
Width
160 mm
Depth
145 mm
Height
65 mm
Weight
820 g