Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola L9, Silver 96 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L9, Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE9440AW3N6
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMotorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7731
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola L9, Silver 96 g :
The short editorial description of Motorola L9, Silver 96 g

L9, Silver
More>>>
Motorola L9, Silver 96 g:
The official marketing text of Motorola L9, Silver 96 g as supplied by the manufacturer

The Motorola L9 is an inspiring, entertaining device with flair for fun. Video capture your precious moments and share clips in full screen playback mode. Set your mood with music using an FM radio or personal MP3. Embodying a stunning mirror-reflective finish, shimmering black keypad and wireless freedom, the MOTOSLVR L72 certainly excites your digital lifestyle.

The Motorola SLVR L9 provides users with an integrated music player, FM radio, and Motorola's new CrystalTalk technology to hold conversations in noisy environments. The integrated music player with stereo Bluetooth wireless technology allows users to freely enjoy music wirelessly on the go. Even when traveling, users can listen to their music uninterrupted in airplane mode. The Motorola SLVR L9 also offers an FM radio, supporting Radio Data System (RDS) for radio station information - including such details as the song genre, song title, or radio station name - all on the handset's main screen. The SLVR L9 also provides users with a rich visual entertainment experience via a 2.0-megapixel camera with 8x digital zoom, video capture with 4x zoom and full screen landscape playback. In addition, SLVR L9 supports progressive downloading and video streaming, enabling quick music and video downloads. Messaging Supports - SMS/EMS/MMS/IM/E-MAIL 2.0 Megapixel Camera Bluetooth Data Capabilities GPRS/EDGE 2.0 WAP - Web Browser.

Short summary description Motorola L9, Silver 96 g:
This short summary of the Motorola L9, Silver 96 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola L9, Silver, Bar, 176 x 220 pixels, 2 MP, Bluetooth, 880 mAh, Silver

Long summary description Motorola L9, Silver 96 g:
This is an auto-generated long summary of Motorola L9, Silver 96 g based on the first three specs of the first five spec groups.

Motorola L9, Silver. Form factor: Bar. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 880 mAh, Standby time (2G): 350 h. Weight: 96 g. Product colour: Silver

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
176 x 220 pixels
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colors
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
20 MB
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution (numeric)
2 MP
Network
Data network *
Telecommunications network that allows computers to exchange data.
EDGE,GPRS
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
1.2
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Video
Video compression formats
H.263,MPEG4
Maximum frame rate
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
15 fps
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Audio
Music player
Yes
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
880 mAh
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
6.5 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
350 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
96 g
Width *
The measurement or extent of something from side to side.
113.5 mm
Depth *
The distance from the front to the back of something.
49 mm
Height *
The measurement of the product from head to foot or from base to top.
11.5 mm
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Phone features
Form factor *
The shape or design of the product.
Bar
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock,Calendar,Notes
Java technology
Yes
Vibrating alert
Yes
Text prediction system type
T9
Text prediction system
Yes
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Networking type
GSM
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Playback formats
AAC, AAC+, AMR NB, MP3, WAV
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:06:33
Uk has collected 6 expert reviews for Motorola L9, Silver 96 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:06:33
Nl heeft 6 proffesionele recensies verzameld voor Motorola L9, Silver 96 g Zilver. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:06:33
Fr a recueilli 6 avis d’experts pour Motorola L9, Silver 96 g Argent et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:06:32
De hat 6 Expertenmeinungen über Motorola L9, Silver 96 g Silber eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:06:32
Testseek ha raccolto 6 recensioni da parte di esperti per Motorola L9, Silver 96 g Argento e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:06:32
Es ha coleccionado 6 opiniones de expertos para Motorola L9, Silver 96 g Plata y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:06:33
Dk har samlet 6 ekspertanmeldelser for Motorola L9, Silver 96 g Sølv og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:06:33
Se har samlat in 6 experttester för Motorola L9, Silver 96 g och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
tecnozoom.it
Updated:
2013-11-20 16:06:30
Il primo elemento che si nota nel è indubbiamente il suo aspetto esterno. Dispone, infatti, di un design raffinato ed elegante, con una finitura a specchio, scocca in alluminio anodizzato e tastiera nera brillante. Il design è standard, quindi con sco...
Bottom line Design eccezionale e mozzafiato per chi ama i cellulari che, come quasi tutti i Motorola, hanno tasti a sfioramento, che per alcuni potrebbero, invece, non essere molto comodi. Sta di fatto che la finitura di questo cellulare è raffinata e si nota la...
70%
mobile-review.com
Updated:
2015-05-31 09:52:31
Появление телефона Motorola L9 – это доработка уже существующей модели Motorola L7/L7e, которая принципиально не несет каких-либо заведомо серьезных отличий в основной функциональности. Телефон получил поддержку FM-радио добавилось немного программных фу...
0%
phonearena.com
Updated:
2013-11-20 16:06:29
At the beginning of the year Motorola presented a new phone of the SLVR series – the Motorola L9. It is a “successor” to the L7, which came onto the market about two years ago. Its constructors succeeded to completely retain the dimensions, adding more...
71%
mobile-review.com US
Updated:
2013-11-20 16:06:30
Some say that the L9 adopts the plastic front face with fancy coating, however it is a mere metal plate styled to look like chromed surface. The company was setting off to keep the design in line with its latest devices, specifically the Motorola Z6, a...
0%
gsmarena.com
Updated:
2013-11-20 16:06:31
Motorola have continued their tradition of the RAZR-like designed phones and the L-series has a new member, the SLVR L9. This phone is a direct successor of the L7 model and they do have a lot in common. In fact, they have almost no difference.
0%
tech-faq.com
Updated:
2013-11-20 16:06:32
Incorporating all the good points of the SLVR-L7, the newer Motorola SLVR-L9 makes a few additions and enhances some of the functions available on the earlier release. One of the most noteworthy changes is with the camera on the L9. Upgraded to a two...
0%
Show all
Customer service details