Motorola logo

Motorola W375 4.57 cm (1.8") 88 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17709
Info modified on:
26 Feb 2024, 15:21:38
Short summary description Motorola W375 4.57 cm (1.8") 88 g Black:

Motorola W375, Clamshell, 4.57 cm (1.8"), 128 x 160 pixels, 0.3 MP, 850 mAh, Black

Long summary description Motorola W375 4.57 cm (1.8") 88 g Black:

Motorola W375. Form factor: Clamshell. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Standby time (2G): 250 h. Weight: 88 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.