location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola W208 Black 78 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W208 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE8722AE7N1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola W208 Black 78 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 128 x 128 pixels
  • - FM radio
  • - Lithium-Ion (Li-Ion) 820 mAh
Long product name Motorola W208 Black 78 g :
The long product name of Motorola W208 Black 78 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W208 Black - 128x128, TFT display, GSM 850/900/1800/1900, FM Radio
More>>>
Motorola W208 Black 78 g:
The official description of Motorola W208 Black 78 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Motorola W208 gives you the tools you need to keep you connected in style. Affordable and feature rich, the Motorola W208 delivers a super-slim form and the best of the basics for work and play. Complete with calendar, alarm clock, vCard capabilities, FM radio, and speakerphone, the Motorola W208 delivers on-the-go tools for entertainment, organization and communication.
Gone are the days of the cheap phones weighed down by clunky housing and burdened by small screens. The Motorola W208 fits comfortably in your hand and has a large vivid color screen and streamlined keypad. With its slender lines and unique look, the Motorola W208 lets you look like a million dollars while staying within your budget.

Short summary description Motorola W208 Black 78 g:
This short summary of the Motorola W208 Black 78 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola W208 Black, Bar, 128 x 128 pixels, 820 mAh, Black

Long summary description Motorola W208 Black 78 g:
This is an auto-generated long summary of Motorola W208 Black 78 g based on the first three specs of the first five spec groups.

Motorola W208 Black. Form factor: Bar. Display resolution: 128 x 128 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 820 mAh, Standby time (2G): 350 h. Weight: 78 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
128 x 128 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Memory
Flash card support *
No
Internal memory
1 MB
Camera
Rear camera *
No
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
No
Chat
No
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Music player
No
Voice recording
Yes
Microphone included
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
820 mAh
Talk time (2G) *
7.5 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
78 g
Width
108 mm
Depth
44 mm
Height
14.9 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Java technology
Yes
Form factor *
Bar
Other features
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz