Motorola logo

Motorola F3 5.33 cm (2.1") 68 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89889
Info modified on:
26 Feb 2024, 15:08:47
Long product name Motorola F3 5.33 cm (2.1") 68 g Black:

F3 Black

Motorola F3 5.33 cm (2.1") 68 g Black:

Simple, functional and fashionable – MOTOFONE has the features you need and can count on plus the look you aspire for, at a price that fits your pocket.Billions of people around the world have yet to make a phone call – and billions more have only just begun to explore wireless technology. Technology can be intimidating however MOTOFONE is convenience in voice communication.

Short summary description Motorola F3 5.33 cm (2.1") 68 g Black:

Motorola F3, Bar, 5.33 cm (2.1"), 750 mAh, Black

Long summary description Motorola F3 5.33 cm (2.1") 68 g Black:

Motorola F3. Form factor: Bar. Display diagonal: 5.33 cm (2.1"). Battery capacity: 750 mAh, Standby time (2G): 300 h. Weight: 68 g. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.