Motorola logo

Motorola MOTOFONE F3 Blue 5.33 cm (2.1") 68 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13580
Info modified on:
26 Feb 2024, 15:08:40
Short summary description Motorola MOTOFONE F3 Blue 5.33 cm (2.1") 68 g:

Motorola MOTOFONE F3 Blue, Bar, 5.33 cm (2.1"), 750 mAh, Blue

Long summary description Motorola MOTOFONE F3 Blue 5.33 cm (2.1") 68 g:

Motorola MOTOFONE F3 Blue. Form factor: Bar. Display diagonal: 5.33 cm (2.1"). Battery capacity: 750 mAh, Standby time (2G): 300 h. Weight: 68 g. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.