Motorola logo

Motorola KRZR K1 Silver 4.83 cm (1.9") 103 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8917
Info modified on:
26 Feb 2024, 15:20:30
Short summary description Motorola KRZR K1 Silver 4.83 cm (1.9") 103 g:

Motorola KRZR K1 Silver, Clamshell, 4.83 cm (1.9"), 2 MP, Bluetooth, 780 mAh, Silver

Long summary description Motorola KRZR K1 Silver 4.83 cm (1.9") 103 g:

Motorola KRZR K1 Silver. Form factor: Clamshell. Display diagonal: 4.83 cm (1.9"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 780 mAh, Standby time (2G): 200 h. Weight: 103 g. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.