Motorola logo

Motorola W208 78 g Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50474
Info modified on:
26 Feb 2024, 15:21:39
Short summary description Motorola W208 78 g Red:

Motorola W208, 128 x 128 pixels, 820 mAh, Red

Long summary description Motorola W208 78 g Red:

Motorola W208. Display resolution: 128 x 128 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 820 mAh, Standby time (2G): 350 h. Weight: 78 g. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.