Motorola logo

Motorola SLVR L7e, Blue 4.83 cm (1.9") 96 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11365
Info modified on:
26 Feb 2024, 15:21:27
Short summary description Motorola SLVR L7e, Blue 4.83 cm (1.9") 96 g:

Motorola SLVR L7e, Blue, 4.83 cm (1.9"), 1.3 MP, Bluetooth, 880 mAh, Blue

Long summary description Motorola SLVR L7e, Blue 4.83 cm (1.9") 96 g:

Motorola SLVR L7e, Blue. Display diagonal: 4.83 cm (1.9"). Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 880 mAh, Standby time (2G): 350 h. Weight: 96 g. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.