Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Universal Bluetooth Headset H710 Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Bluetooth Headset H710
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MOT103252
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMotorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3715
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 18 Nov 2019 14:07:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola Universal Bluetooth Headset H710 Black :
The short editorial description of Motorola Universal Bluetooth Headset H710 Black

Motorola H710 Universal Bluetooth headset advanced audio, talk time: up to approximately 6.5 hours, wireless range: up to 10m
More>>>
Motorola Universal Bluetooth Headset H710 Black:
The official marketing text of Motorola Universal Bluetooth Headset H710 Black as supplied by the manufacturer

For the most uncompromising user, the Motorola Universal Bluetooth Headset H710 provides all of our most advanced features in one of our most discreet headsets. H710 offers the latest echo & noise reduction technology so others can hear you clearly.

FEATURES AND BENEFITS

Advanced Audio
• Noise and echo have met their match. Motorola Universal Bluetooth Headset with 25% noise reduction technology allows you to be heard in the car or on the go.

Multipoint Technology
• Connect to both your personal and business compatible Bluetooth enabled phones at the same time to make and receive calls from either.

Convenient Battery Check
• Press both volume buttons to view your remaining talk time.

Knows noise
• The Motorola Universal Bluetooth Headset H710 automatically compensates when your surroundings get louder. Volume increases to help combat background noise. Hear even better.

Easy On and Off
• Flip open the boom for calls, fold when you’re finished with Motorola’s RapidConnect design. Powers off when folded to help save your battery.

Easy Pair Technology
• Makes connecting to your compatible Bluetooth enabled device effortless.

Maximize conversations
• Up to approximately 6.5 hours of talk time or 200 hours of standby time from a single charge. See your remaining talk time with a quick battery check.

Short summary description Motorola Universal Bluetooth Headset H710 Black:
This short summary of the Motorola Universal Bluetooth Headset H710 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Universal Bluetooth Headset H710, Headset, Black, Monaural, Digital, Wireless, 2.0+EDR

Long summary description Motorola Universal Bluetooth Headset H710 Black:
This is an auto-generated long summary of Motorola Universal Bluetooth Headset H710 Black based on the first three specs of the first five spec groups.

Motorola Universal Bluetooth Headset H710. Product type: Headset, Product colour: Black, Headset type: Monaural. Connectivity technology: Wireless, Bluetooth version: 2.0+EDR, Wireless range: 10 m. Magnet type: neodymium, Driver type: dynamic. Talk time: 6.5 h, Battery technology: Lithium Polymer (LiPo), Standby time: 200 h. Weight: 14 g

Performance
Product type *
The sub-category of the product.
Headset
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Headset type
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Monaural
Volume control
Digital
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Wireless range
10 m
Headphones
Magnet type
Type of magnet e.g. neodymium.
neodymium
Driver type
dynamic
Microphone
Microphone mute
Yes
Battery
Rechargeable battery
Yes
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
6.5 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Standby time
200 h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
Telephone
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
53.5 x 11.25 x 22 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:47
Uk has collected 3 expert reviews for Motorola Universal Bluetooth Headset H710 Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:47
Nl heeft 3 proffesionele recensies verzameld voor Motorola Universal Bluetooth Headset H710 Zwart. Het gemiddelde van deze proffesionele recensies is 66 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:47
Fr a recueilli 3 avis d’experts pour Motorola Universal Bluetooth Headset H710 Casque Noir et la note moyenne est de 66 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:47
De hat 3 Expertenmeinungen über Motorola Universal Bluetooth Headset H710 Kopfhörer Schwarz eingeholt. Das duchschnittliche Epertenrating ist 66 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:47
Testseek ha raccolto 3 recensioni da parte di esperti per Motorola Universal Bluetooth Headset H710 Cuffia Nero e la valutazione media da parte degli esperti è di 66 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:47
Es ha coleccionado 3 opiniones de expertos para Motorola Universal Bluetooth Headset H710 Auriculares Negro y la calificación media es 66 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:47
Dk har samlet 3 ekspertanmeldelser for Motorola Universal Bluetooth Headset H710 Sort og den gennemsnitlige ekspertbedømmelse er 66 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
66%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:47
Se har samlat in 3 experttester för Motorola Universal Bluetooth Headset H710 Svart och det genomsnittliga betyget är 66 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
66%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-16 14:01:47
The H710 is a compact and stylish handset boasting an intuitive, flip-out microphone and Multipoint technology.
Good Flip out microphone, Multipoint technology, compact and stylish design, excellent audio quality...
Bad Automatic volume control is sometimes erratic The Final Word The H710 is a compact and stylish handset boasting an intuitive, flip-out microphone and Multipoint technology.
Bottom line The H710 is a compact and stylish handset boasting an intuitive, flip-out microphone and Multipoint technology.
80%
01net.com
Updated:
2013-11-16 14:01:47
Que faire quand on possède deux téléphones portables, un pour le travail et un pour soi, et que lon veut dialoguer les mains libres? A part soffrir – et transporter – deux oreillettes Bluetooth, il ny a pas beaucoup de solutions. On peut tout...
Good La possibilité de se brancher à deux GSM à la fois, La connexion rapide, La simplicité dutilisation, Le réducteur de bruit et décho...
Bad Lautonomie assez moyenne (6 h 30), Le prix...
Bottom line Que faire quand on possède deux téléphones portables, un pour le travail et un pour soi, et que lon veut dialoguer les mains libres? A part soffrir – et transporter – deux oreillettes Bluetooth, il ny a pas beaucoup de solutions. On peut tout...
0%
Show all
Customer service details