Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola ROKR Z6 5.08 cm (2") 115 g Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROKR Z6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M151-2290
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMotorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5917
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola ROKR Z6 5.08 cm (2") 115 g Black :
The short editorial description of Motorola ROKR Z6 5.08 cm (2") 115 g Black

ROKR Z6 - QVGA, 262K Colors TFT; 2 320 x 240, GPRS Class 12; GSM 850/900/1800/1900, 780 mAh Li-ion, Bluetooth, EDGE Class 12, 64 MB Memory, 2MP camera
More>>>
Motorola ROKR Z6 5.08 cm (2") 115 g Black:
The official marketing text of Motorola ROKR Z6 5.08 cm (2") 115 g Black as supplied by the manufacturer

Slide your way into music and stay on the cutting edge of style with the MOTOROKR Z6. Featuring a slim slider design, the MOTOROKR Z6 exudes eye-catching sophistication. Beneath the surface the MOTOROKR Z6 is a music masterpiece, complete with high performance music experience and extraordinary picture and video capture capabilities.

Unlocked GSM cell phone.

Short summary description Motorola ROKR Z6 5.08 cm (2") 115 g Black:
This short summary of the Motorola ROKR Z6 5.08 cm (2") 115 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola ROKR Z6, Slider, 5.08 cm (2"), 2 MP, Bluetooth, 780 mAh, Black

Long summary description Motorola ROKR Z6 5.08 cm (2") 115 g Black:
This is an auto-generated long summary of Motorola ROKR Z6 5.08 cm (2") 115 g Black based on the first three specs of the first five spec groups.

Motorola ROKR Z6. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 780 mAh, Standby time (2G): 400 h. Weight: 115 g. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
5.08 cm (2")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 240 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colors
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Internal storage capacity
The amount e.g of data which can be stored inside the device.
2 GB
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution (numeric)
2 MP
Network
Data network *
Telecommunications network that allows computers to exchange data.
EDGE,GPRS
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Video
Video compression formats
H.263
Maximum frame rate
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
20 fps
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Audio
Music player
Yes
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
780 mAh
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
5 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
400 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
115 g
Width *
The measurement or extent of something from side to side.
45.5 mm
Depth *
The distance from the front to the back of something.
16 mm
Height *
The measurement of the product from head to foot or from base to top.
105.5 mm
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Phone features
Form factor *
The shape or design of the product.
Slider
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock,Calculator,Calendar
Vibrating alert
Yes
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Text prediction system type
T9
Text prediction system
Yes
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Networking type
GSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
EDGE Cl. 12 / GPRS
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Playback formats
MP3, WAV, AAC, WMA, WMA9, AMR
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:25:04
Uk has collected 16 expert reviews for Motorola ROKR Z6 5.08 cm (2") 115 g Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:25:04
Nl heeft 16 proffesionele recensies verzameld voor Motorola ROKR Z6 5,08 cm (2") 115 g Zwart. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:25:04
Fr a recueilli 16 avis d’experts pour Motorola ROKR Z6 5,08 cm (2") 115 g Noir et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:24:58
De hat 16 Expertenmeinungen über Motorola ROKR Z6 5,08 cm (2 Zoll) 115 g Schwarz eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:24:57
Testseek ha raccolto 16 recensioni da parte di esperti per Motorola ROKR Z6 5,08 cm (2") 115 g Nero e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:24:58
Es ha coleccionado 16 opiniones de expertos para Motorola ROKR Z6 5,08 cm (2") 115 g Negro y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:25:05
Dk har samlet 16 ekspertanmeldelser for Motorola ROKR Z6 5,08 cm (2") 115 g Sort og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:25:04
Se har samlat in 16 experttester för Motorola ROKR Z6 5,08 cm (2") 115 g Svart och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
gadgetguy.com.au
Updated:
2013-11-20 16:24:11
The MotoROKR Duo Z6 doesnt sport the latest technology, have the fastest internet access or the most advanced music management features. But Motorola has cleverly bundled this GSM phone with a good headset and quality software.The musicTwo things mak...
Good Good headphones; Elegant controls; Quality music output.
Bad No 3G support; Limited music management; Weak camera.
Bottom line While its hardly the last word in phone technology (not even being 3G capable), the genius of the MotoROKR Duo is its bundling with a high-quality Bluetooth headset, making all the difference to the experience of using the phone. Without the headphone...
70%
smarthouse.com.au
Updated:
2013-11-20 16:24:12
Listening to music stored on your mobile phone wirelessly via a set of Bluetooth headphones sounds like a good idea, so why arent we blown away by Motorolas new Z6 mobile phone and S9 stereo Bluetooth headphone bundle? Click to enlargeThe Motorkr Du...
70%
goodgearguide.com.au
Updated:
2013-11-20 16:24:12
Packaged with a pair of Bluetooth stereo headphones, and providing access to Australian ARIA chart music, Motorolas MOTOROKR Z6 is certainly an excellent example of the mobile musical push. Almost identical in design to their first slider handset, the...
Good Build quality, finish, speedy and slick looking user interface, bundled with S9 Bluetooth headset...
Bad It doesnt come with a 3.5mm headphone jack, an average performance from camera The Final Word The MOTOROKR Z6 corrects two of Motorolas biggest issues - user interface and speed - making it an excellent handset overall.
Bottom line The MOTOROKR Z6 corrects two of Motorolas biggest issues - user interface and speed - making it an excellent handset overall.
80%
stuff.tv
Updated:
2014-03-20 04:48:41
The ROKR is a laughing stock no more – the Z6 is well built, and crucially supports protected Windows music. But the Walkman phones still have the edge...
Good Support for Windows DRM10. Good build quality. Easy to navigate...
Bad Fairly bog standard spec...
Bottom line The ROKR is a laughing stock no more – the Z6 is well built, and crucially supports protected Windows music. But the Walkman phones still have the edge...
80%
01net.com
Updated:
2013-11-20 16:24:12
La gamme MOTOROKR de Motorola, connue pour son modèle E1 qui intègre le célèbre logiciel dApple - iTunes -, compte depuis peu de temps un nouveau membre : le Z6. Disponible en gris anthracite ou en noir et mandarine, ce mobile slider chromé au look fu...
Good Le design de lappareil, La fonction de baladeur audio...
Bad Labsence de radio FM...
Bottom line La gamme MOTOROKR de Motorola, connue pour son modèle E1 qui intègre le célèbre logiciel dApple - iTunes -, compte depuis peu de temps un nouveau membre : le Z6. Disponible en gris anthracite ou en noir et mandarine, ce mobile slider chromé au look fu...
0%
betabuzz.de
Updated:
2013-11-20 16:24:11
Das Motorola Z6 ist ein Slider-Handy im Riegel-Format. Mit dem Daumen ziehen Sie unter dem Display ein Tastenfeld heraus. Das Gerät wurde speziell für musikbegeisterte Anwender konzipiert: Als Nachfolger des iTunes-Handys Motorola ROKR E1 besitzt das...
Good gute Verarbeitung, flippiges Design, simple Handhabung, starker MP3Player, gute Audioqualität...
Bad schwache Kamera, geringe AkkuLaufzeit, wenig Speicher, kein UMTS, aufwendiges Synchronisieren...
Bottom line Da das Motorola Z6 bereits einige Jahre auf dem Rücken hat, ist die Technik mittlerweile nicht mehr zeitgemäß: Trotz eines guten MP3-Players macht das gut verarbeitete Handy in den meisten Kategorien eine nur durchwachsene Figur...
75%
computerbild.de
Updated:
2013-11-20 16:24:12
Das „Motorola Rokr Z6“ spielt viele Musikformate in ordentlicher Qualität ab – auch kopiergeschützte Songs. Was das Handy sonst drauf hat, verrät der COMPUTER BILD-Test.
0%
Areamobile.de
Updated:
2013-11-20 16:24:51
Wieder einmal findet ein Motorola-Handy seinen Weg in unsere Redaktion. Diesmal ein Rocker, genauer: das MOTOROKR Z6. Musik liegt in der Luft! In dieser Disziplin muss sich Motorola mit den hochgezüchteten Multimedia-Boliden aus Sony Ericssons Walkman-...
79%
siliconrepublic.com
Updated:
2013-11-20 16:24:16
For a company of its scale and history of innovation, it seems unthinkable that Motorola has twice been waylaid by the impressive hype machine Apple can wield. The first time around was when the internet buzzed with the rumour that Motorola and Apple w...
0%
techtree.com
Updated:
2013-11-20 16:24:22
The ROKR seems to be becoming a brand of its own with series to follow just like the N and E-Series from Nokia, or the Walkman phones from Sony Ericsson. The newest in the ROKR lot is the Z6. Its not anything like the previous one that weve seen with...
Good Linux OS, Brilliant Interface, 1GB Card, EDGE (Class 12)...
Bad No FM, Poor 2 MP Camera, QCIF Video Recording...
Bottom line The ROKR Z6 doesnt let you down on the connectivity front. It has Class 12 GPRS and EDGE for a faster and smoother browsing. Also, since the phone is marketed as a music phone, it has a Bluetooth 2.0 with A2DP profile. File transfers amid phones are...
80%
tech2.com
Updated:
2013-11-20 16:24:27
The new Moto Rokr Z6 is the latest addition to the Motorola family, and is said to have "the next generation user interface and Linux operating system." The Z6 is one of the few Motorola phones in the market to feature its new Linux OS. Clearly with th...
80%
phonescoop.com
Updated:
2013-11-20 16:24:33
Is a new operating system a big enough change to give a phone a new name, and a new model number? Motorola sprinkled some Linux on the RIZR Z3 and magically it becomes a ROKR Z6. Is it worthy of the ROKR moniker?Next Page: Body >Need more info? Full s...
0%
stuff.tv
Updated:
2013-11-20 16:24:38
The ROKR is a laughing stock no more – the Z6 is well built, and crucially supports protected Windows music. But the Walkman phones still have the edge...
Good Support for Windows DRM10. Good build quality. Easy to navigate...
Bad Fairly bog standard spec...
Bottom line The ROKR is a laughing stock no more – the Z6 is well built, and crucially supports protected Windows music. But the Walkman phones still have the edge...
80%
mobileburn.com
Updated:
2013-11-20 16:24:44
A couple of years ago, Motorola promised a new platform of devices based on Linux. That time has come, and the new ROKR Z6 music phone shines thanks to its nifty new Linux powered UI that is both flexible and powerful - and at times, even talkative. Th...
Good Solid new user interface, good music features, great display, it talks...
Bad Only average reception, poor lowlight camera performance...
Bottom line Motorolas MOTOROKR Z6 has an awful lot going for it. It has a capable music player, takes good photos, and offers new voice technology that weve never seen from a major manufacturer. It is, to be sure, an eminently enjoyable slider phone. I would hav...
95%
mobile-review.com US
Updated:
2013-11-20 16:24:49
Putting Motorola RIZR and the Z6 side be side you’ll see that they are actually twins. As for the design there are no differences at all, only the rim of functional and numeric keys has changed a bit and metallic surface of the Z6 is chrome-coated...
0%
tech-faq.com
Updated:
2013-11-20 16:24:55
The Motorola RIZR Z6 is set to be one of the more popular phones for 2007. This is not only one of the sleekest phones around, but it is also filled to the brim with great features. First off, the size and proportions of this phone is perfect for mos...
Good Super sleek design, high quality materials and the phone feels great in the palm of your hand ,Lots of great features including a top notch portable music player, 2.0 mega pixel camera and newly designed user interface ,Additional slot for memory (Micr...
Bad Nothing to report at this time.
Bottom line A world class phone, perhaps the best that Motorola has ever introduced.
0%
techtree.com
Updated:
2016-12-29 20:47:56
The ROKR seems to be becoming a brand of its own with series to follow just like the N and E-Series from Nokia, or the Walkman phones from Sony Ericsson. The newest in the ROKR lot is the Z6. Its not anything like the previous one that weve seen with...
Good Linux OS, Brilliant Interface, 1GB Card, EDGE (Class 12)...
Bad No FM, Poor 2 MP Camera, QCIF Video Recording...
Bottom line The ROKR Z6 doesnt let you down on the connectivity front. It has Class 12 GPRS and EDGE for a faster and smoother browsing. Also, since the phone is marketed as a music phone, it has a Bluetooth 2.0 with A2DP profile. File transfers amid phones are...
80%
firstpost.com
Updated:
2016-12-29 20:47:56
The new Moto Rokr Z6 is the latest addition to the Motorola family, and is said to have "the next generation user interface and Linux operating system." The Z6 is one of the few Motorola phones in the market to feature its new Linux OS. Clearly with th...
80%
Show all
Customer service details