Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Bluetooth Headset H550

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset H550
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H550
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMotorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4482
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola Bluetooth Headset H550 :
The short editorial description of Motorola Bluetooth Headset H550

Bluetooth Headset H550
More>>>
Motorola Bluetooth Headset H550:
The official marketing text of Motorola Bluetooth Headset H550 as supplied by the manufacturer

The Motorola Bluetooth® Headset H550 offers personal comfort and powerful performance. The H550 wireless headset?s ergonomic, lightweight design includes interchangeable ear hooks for a secure fit. The elevated speaker rests comfortably close to the ear to deliver outstanding voice clarity in the latest Bluetooth wireless technology.
- Comfortable even in extended use. Lightweight design to fit your ear.
- Outstanding audio quality. Elevated speaker rests close to your ear delivering loud audio.
- Up to 8 hours talk time or 8 days standby time. Up to 33 ft (10 meter) wireless range with your compatible Bluetooth enabled phone.
- Integrated power switch makes it easy to change between your compatible Bluetooth enabled phone and your headset.

Short summary description Motorola Bluetooth Headset H550:
This short summary of the Motorola Bluetooth Headset H550 data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Bluetooth Headset H550 , Headset, Monaural, This is a Bluetooth accessory, which is compatible with any Bluetooth product., Wireless, Telephone

Long summary description Motorola Bluetooth Headset H550:
This is an auto-generated long summary of Motorola Bluetooth Headset H550 based on the first three specs of the first five spec groups.

Motorola Bluetooth Headset H550 . Product type: Headset, Headset type: Monaural, Compatible products: This is a Bluetooth accessory, which is compatible with any Bluetooth product.. Connectivity technology: Wireless. Compatibility: Telephone

Performance
Product type *
The sub-category of the product.
Headset
Headset type
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Monaural
Compatible products
Other products that can be used with this product.
This is a Bluetooth accessory, which is compatible with any Bluetooth product.
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Other features
Compatibility
The other products, software and hardware this product can be used with.
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:04:18
Uk has collected 2 expert reviews for Motorola Bluetooth Headset H550 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:04:18
Nl heeft 2 proffesionele recensies verzameld voor Motorola Bluetooth Headset H550. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:04:18
Fr a recueilli 2 avis d’experts pour Motorola Bluetooth Headset H550 Casque et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:04:18
De hat 2 Expertenmeinungen über Motorola Bluetooth Headset H550 Kopfhörer eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:04:18
Testseek ha raccolto 2 recensioni da parte di esperti per Motorola Bluetooth Headset H550 Cuffia e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:04:18
Es ha coleccionado 2 opiniones de expertos para Motorola Bluetooth Headset H550 Auriculares y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:04:18
Dk har samlet 2 ekspertanmeldelser for Motorola Bluetooth Headset H550 og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:04:18
Testseek получил 2 экспертных оценок для Motorola Bluetooth Headset H550 Гарнитура, средний экспертный рейтинг составляет 60 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:04:18
Se har samlat in 2 experttester för Motorola Bluetooth Headset H550 och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:04:18
Testseek har samlet 2 ekspertomtaler for Motorola Bluetooth Headset H550 Hodesett og gjennomsnittlig rating fra ekspertene er 60 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 01:14:17
A stylish and easy to use Bluetooth headset, the only drawback of the Motorola H550 is outgoing sound quality.
Good Design, ease of use and pairing...
Bad Outgoing sound could be improved, can be uncomfortable for long use The Final Word A stylish and easy to use Bluetooth headset, the only drawback of the Motorola H550 is outgoing sound quality.
Bottom line A stylish and easy to use Bluetooth headset, the only drawback of the Motorola H550 is outgoing sound quality.
60%
treocentral.com
Updated:
2011-08-02 02:04:18
With good sound volume and incoming audio quality, Motorola’s H550 Bluetooth headset sits near your ear, rather than invading it. It’s a small unit, though not the smallest by any means, and plenty stylish and functional. Its one big square bu...
Good Excellent incoming sound quality, Comfortable to wear, with adjustable, changeable ear hooks, Volume up and down buttons can be remapped, Long use and storage time per charge...
Bad Gravelly outgoing sound, No noise cancellation, Pricey, No car charger...
Bottom line The Motorola H550 Bluetooth headset brings a nice set of features, well thought out design, and good incoming sound volume and quality, but its outgoing sound leaves something to be desired, and it offers no noise cancellation or car charger for a pric...
60%
Show all
Customer service details