Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola VC-600 In-Car Charger OAP Auto Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC-600 In-Car Charger OAP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH-600-OAP
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMotorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4197
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola VC-600 In-Car Charger OAP Auto Black :
The short editorial description of Motorola VC-600 In-Car Charger OAP Auto Black

In-Car Charger VC600
More>>>
Motorola VC-600 In-Car Charger OAP Auto Black:
The official marketing text of Motorola VC-600 In-Car Charger OAP Auto Black as supplied by the manufacturer

In-car phone charger. Rapid charges your phone safely and efficiently in approximately 3 hours without overcharging your battery. Powers the phone to support fully discharged battery operation. 12/24 Volts compatible. Fitting most in-vehicle power sockets. Quality and durable coil cord for extendable reach and use. Stylish lens illuminating when plugged in vehicle's power socket.

Short summary description Motorola VC-600 In-Car Charger OAP Auto Black:
This short summary of the Motorola VC-600 In-Car Charger OAP Auto Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola VC-600 In-Car Charger OAP, Auto, Black

Long summary description Motorola VC-600 In-Car Charger OAP Auto Black:
This is an auto-generated long summary of Motorola VC-600 In-Car Charger OAP Auto Black based on the first three specs of the first five spec groups.

Motorola VC-600 In-Car Charger OAP. Charger type: Auto. Input voltage: 12 / 24 V. Charging time: 180 min. Product colour: Black

Performance
Charger type *
Describes where charger can be used, e.g. auto, indoor.
Auto
Compatibility
The other products, software and hardware this product can be used with.
Motorola A830, A835, A920, A925, E680, E490, S770, T720, T720i, R880, V800, V900, V500, V550, V600, V650, V300, V70, V70i, V66, V611i, V60, V60i, T280, MPX220, MPX260
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power
Input voltage
The voltage (V) which is required to power the product.
12 / 24 V
Other features
Charging time
180 min
Customer service details