Motorola MOTOPURE™ H12 Bluetooth® Headset, Wireless, 12 g, Headset, Black, Silver
Motorola MOTOPURE™ H12 Bluetooth® Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 12 g. Product colour: Black, Silver