Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola S705 Sound Pilot Headset Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S705 Sound Pilot
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFLN6202AA/S705
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4055
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 18 Nov 2019 14:07:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola S705 Sound Pilot Headset Black :
The short editorial description of Motorola S705 Sound Pilot Headset Black

Motorola S705 sound pilot built-in fm radio with rds technology, switch from music to call with the press of a button
More>>>
Motorola S705 Sound Pilot Headset Black:
The official marketing text of Motorola S705 Sound Pilot Headset Black as supplied by the manufacturer

Motorola’s first Class 1 Bluetooth stereo headset on the market, the Motorola S705 SoundPilot Bluetooth Stereo Controller for Wired Headphones delivers wireless connections for on-the-move, entertainment-savvy consumers who demand premium functionality for both voice and music. Offering entertainment and communication in perfect harmony, the S705 SoundPilot simultaneously connects to your compatible Bluetooth-enabled phone while streaming music from a separate music source, allowing you to listen to and wirelessly control your favorite tunes without the worry of missing a call. With superior sound, power and an ultra-cool design with soft touch finish, the Motorola S705 SoundPilot is light in weight but heavy in style and functionality—take control, never miss a beat or a call.

Don’t Worry, Keep Dancing

Now you can groove from place to place without missing a call-the Motorola S705 SoundPilot provides wireless connections to your Bluetooth-enabled phone while staying simultaneously connected to your music. With automatic alerts to incoming calls, the S705 SoundPilot allows you to switch effortlessly between your music and your phone via integrated controls and microphone. Equipped with extensive range from Class 1 Bluetooth technology, the Motorola S705 SoundPilot provides wire-free connections up to 330 feet away from your compatible phone.

There’s No Stopping You

Complete with a built-in FM radio, the Motorola S705 SoundPilot provides you with an endless selection of music, creating an all-in-one wireless music experience. Featuring integrated controls and support for various music devices, you can move to whatever beat you desire without the worry of running out of songs or stopping to turn up the volume. Optimized for the ultimate in endless music entertainment, the S705 SoundPilot lets you enjoy your favorite music for up to approximately 8 hours of listening, 7 hours of talk or 75 hours of standby time from a single charge

In Tune With You

The S705 SoundPilot package includes Motorola S200 hi-fi stereo headphones, but you are free to listen how you want because Motorola gives you what you want. Tuned in to you and your mobile music needs, the Motorola S705 SoundPilot allows you to use your favorite pair of standard headphones to listen to music streaming from your phone, PC, iPod or home stereo system—all without keeping you glued to your music source. The S705 comes with an adjustable lanyard as well as a removable clip in order to provide you with the option of wearing the device around your neck, or as a pendant clipped to your shirt.

Short summary description Motorola S705 Sound Pilot Headset Black:
This short summary of the Motorola S705 Sound Pilot Headset Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola S705 Sound Pilot, Headset, Black, Monaural, Digital, Wireless, neodymium

Long summary description Motorola S705 Sound Pilot Headset Black:
This is an auto-generated long summary of Motorola S705 Sound Pilot Headset Black based on the first three specs of the first five spec groups.

Motorola S705 Sound Pilot. Product type: Headset, Product colour: Black, Headset type: Monaural. Connectivity technology: Wireless. Magnet type: neodymium, Driver type: dynamic. Talk time: 7 h, Battery technology: Lithium Polymer (LiPo), Standby time: 75 h. Compatibility: Telephone

Performance
Product type *
The sub-category of the product.
Headset
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Headset type
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Monaural
Volume control
Digital
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
1.2
Headphones
Magnet type
Type of magnet e.g. neodymium.
neodymium
Headphones
Driver type
dynamic
Battery
Rechargeable battery
Yes
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
7 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Standby time
75 h
Amplifier
Microphone in
The socket where a microphone is connected to the device.
Yes
Other features
Compatibility
The other products, software and hardware this product can be used with.
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:36
Uk has collected 3 expert reviews for Motorola S705 Sound Pilot Headset Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:36
Nl heeft 3 proffesionele recensies verzameld voor Motorola S705 Sound Pilot Headset Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:36
Fr a recueilli 3 avis d’experts pour Motorola S705 Sound Pilot casque Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:36
De hat 3 Expertenmeinungen über Motorola S705 Sound Pilot Kopfhörer Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:36
Testseek ha raccolto 3 recensioni da parte di esperti per Motorola S705 Sound Pilot Cuffia Nero e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:36
Es ha coleccionado 3 opiniones de expertos para Motorola S705 Sound Pilot Auriculares Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:36
Dk har samlet 3 ekspertanmeldelser for Motorola S705 Sound Pilot Headset Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:36
Se har samlat in 3 experttester för Motorola S705 Sound Pilot Headset Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:47:42
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:47:42
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:47:42
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:47:42
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-16 14:01:36
The S705 SoundPilot is convenient if you want a hands free unit capable of wirelessly streaming music via Bluetooth. Its not cheap though and the sound quality isnt outstanding.
Good Includes headphones but 3.5mm jack means you can use your own, caller ID display, decent sound quality, FM radio...
Bad No hold key, fiddly control stick, slight delay during music resume after a call The Final Word The S705 SoundPilot is convenient if you want a hands free unit capable of wirelessly streaming music via Bluetooth. Its not cheap though and the sound qua...
Bottom line The S705 SoundPilot is convenient if you want a hands free unit capable of wirelessly streaming music via Bluetooth. Its not cheap though and the sound quality isnt outstanding.
60%
treocentral.com
Updated:
2013-11-16 14:01:36
It is with great excitement that I review Motorola products for TreoCentral. Recently, two Bluetooth headphones, the DJ style S805 and the sporty S9s have been my favorites. The latter is a model of excellent design with fantastic controls, slim line...
Good Great FM Radio sound and control, Can use with choice of headphones, 330 foot range!, LED with Caller ID and much more, Solid Accessories, Solid Motorola Build Quality, Mini USB charger, Can lock device...
Bad Music quality just okay, Drains battery...
Bottom line It is with great excitement that I review Motorola products for TreoCentral. Recently, two Bluetooth headphones, the DJ style S805 and the sporty S9s have been my favorites. The latter is a model of excellent design with fantastic controls, slim line...
100%
mobile-review.com US
Updated:
2013-11-16 14:01:36
The front panel holds a monochrome, two-line display, the information on which is very legible in various environments, blue backlighting is pleasant as well. Right beneath display you will find the joystick. On the upper end sits standard 3.5 mm slot...
0%
Show all
Customer service details