location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola BA640 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BA640 Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BA-640
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:48:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola BA640 Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 1000 mAh
Long product name Motorola BA640 Battery :
The long product name of Motorola BA640 Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BA640 Battery
More>>>
Motorola BA640 Battery:
The official description of Motorola BA640 Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Replacement 1000mAh Li-Ion Battery

Short summary description Motorola BA640 Battery:
This short summary of the Motorola BA640 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola BA640 Battery, Battery, Lithium-Ion (Li-Ion), 1000 mAh, MPx220

Long summary description Motorola BA640 Battery:
This is an auto-generated long summary of Motorola BA640 Battery based on the first three specs of the first five spec groups.

Motorola BA640 Battery. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh. Compatible products: MPx220

Features
Product type *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Features
Battery capacity
1000 mAh
Other features
Compatible products
MPx220