location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Bluetooth Headset H375 Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset H375
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89185N
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola Bluetooth Headset H375 Wireless Black :
The long product name of Motorola Bluetooth Headset H375 Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Headset H375
More>>>
Motorola Bluetooth Headset H375 Wireless Black:
The official description of Motorola Bluetooth Headset H375 Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The simple design of the Motorola H375 combines essential functionality an ease of use with style and comfort. The H375 provides exceptional comfort and user-friendly functions at an affordable price. The separate on/off and call buttons and battery check feature enable wireless convenience and hassle free connections. It is universally compatible with over 200 phone models from more then 15 brands.

Short summary description Motorola Bluetooth Headset H375 Wireless Black:
This short summary of the Motorola Bluetooth Headset H375 Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Bluetooth Headset H375, Wireless, 14 g, Headset, Black

Long summary description Motorola Bluetooth Headset H375 Wireless Black:
This is an auto-generated long summary of Motorola Bluetooth Headset H375 Wireless Black based on the first three specs of the first five spec groups.

Motorola Bluetooth Headset H375. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 14 g. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Performance
Compatible products
ZN5 RAZR2 V9x AURA W450 VU30 VU204 ZN4 MOTO U9 V750 V950 RAZR VE20 RAZR2 V8 LUX RAZR2 V9 L2 ROKR E8 RAZR2 V9m RAZR V3e RAZR V3a ROKR Z6m ic902 c168i MOTO Q9e RAZR2 V8 MOTO Z6c MOTO Z9 W510 ROKR Z6 MOTO Q9c W490 V325i Maxx Ve RAZR 2 RIZR Z3 RAZR V3xx MOTO Q9m RIZR Z6tv MOTO Q9h L6 V323i MOTO Q9 W755 Sidekick Slide V535 E550 V197 V545 V550 W385 PEBL A630 SLVR L7c V557 RAZR V3t V551 E816 V365 i870 i605 V195 KRZR i275 V710 V361 i880 E815 i920 ROKR E1 i615 RAZR V3r V323 V360 C139 i580 SLVR L7 MOTO Q RAZR V3C RAZR V3 RAZR V3i RAZR V3m KRZR K1m
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Talk time
6 h
Standby time
192 h
Weight & dimensions
Weight
14 g
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:16:30
Uk has collected 2 expert reviews for Motorola Bluetooth Headset H375 Wireless Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-02 02:16:30
A good solid headset that is simple and easy to use. The price is a little on the high side and certainly you can find comparable products for less...
Good Lightweight, support loop, simple...
Bad Price...
Bottom line A good solid headset that is simple and easy to use. The price is a little on the high side and certainly you can find comparable products for less...
70%
Laptopmag.com
Updated:
2011-08-02 02:16:27
A loose-fitting design undermines this budget Bluetooth headset.
Good Decent voice quality on the receiving end, Long Bluetooth range...
Bad Loose fit, Poor volume...
Bottom line A headset isn’t much good if both callers aren’t happy with the quality. Thanks to a loose-fitting design, the volume is poor, and you’ll spend too much time yelling, “What did you say?” Because of its long range and battery...
50%