location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch Headphones Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOTOROKR S9 + FREE iPod adapter + carry pouch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89129N
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch Headphones Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphones
  • - Wireless 10 m
  • - Intraaural
  • - Lithium-Ion (Li-Ion)
Long product name Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch Headphones Wireless :
The long product name of Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch Headphones Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MOTOROKR S9 + FREE iPod adapter + carry pouch
More>>>
Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch Headphones Wireless:
The official description of Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch Headphones Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MOTOROKR S9 seamlessly integrates wireless mobile music and calls. A mobile phone with the Bluetooth Stereo Profile (A2DP) or Bluetooth Adapter for iPod is required for stereo listening. Combining behind-the-head wearing style with innovative music and call controls, the MOTOROKR S9 is a must have for anyone who leads an active lifestyle and loves their music. For help determining whether your phone is Bluetooth stereo enabled, click here.

- Switch from music to calls with the press of a button.
- Integrated touch sensitive controls.
- Behind-the-head wearing style helps provide a comfortable and stable fit.
- Water and sweat resistant.
- Enjoy up to approximately 6 hours music listening, 7 hours talk or 6 days standby time from a single charge.
- 180 mAh lithium-ion rechargeable battery.
- Version 2.0 Bluetooth wireless technology for better call quality, less interference and faster connections.
- Class 2 Bluetooth wireless technology range up to 10 m (33 ft).
- Mini USB connector for charging.
- 1.14 oz.
- 126 mm x 130 mm x 48 m.

Short summary description Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch Headphones Wireless:
This short summary of the Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch Headphones Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch, Wireless, 32 g, Headphones

Long summary description Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch Headphones Wireless:
This is an auto-generated long summary of Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch Headphones Wireless based on the first three specs of the first five spec groups.

Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch. Product type: Headphones. Connectivity technology: Wireless, Wireless range: 10 m. Weight: 32 g

Performance
Product type *
Headphones
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Battery
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight
32 g
Other features
Dimensions (WxDxH)
126 x 130 x 48 mm
Interface
Mini USB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:18:29
Uk has collected 24 expert reviews for Motorola MOTOROKR S9 + FREE iPod adapter + carry pouch Headphones Wireless and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-02 02:18:29
Love your media player but annoyed about the piece of wire that is forever getting tangled, pulled from its socket or just isnt long enough to reach the appropriate pocket? You need Bluetooth...
Bottom line The S9 is a very good headset. There is not very much to dislike (apart from status). Sound quality is very good. The official price on the Motorola store is £79.99 but it is available for considerably less than this. The best price Ive found has bee...
76%
pocket-lint.com
Updated:
2011-08-02 02:18:29
Something of a mixed bag, the Fitness Music Pack from Motorola, adorned by David Beckham, is an evolution of the S9 headset rather than a considered final solution...
Good Great sound, convenience of music and calls, weather proofing, simple controls...
Bad Can be uncomfortable, occasional drop out, armband not the best...
Bottom line Something of a mixed bag, the Fitness Music Pack from Motorola, adorned by David Beckham, is an evolution of the S9 headset rather than a considered final solution...
60%
theregister.co.uk
Updated:
2011-08-02 02:18:29
The problem with Bluetooth headphones is the need for bulk, mainly for the battery but also the receiving circuitry and controls - not to mention some sort of connection between the ears. Various designs have incorporated oversized ear pieces, danglin...
Bottom line If your hair goes down to your collar, and your head is more round than long, then Motorolas S9 is what Bluetooth promised to deliver: stereo audio wirelessly. Youll get better sound out of a decent pair of buds, but they wont look so good or let y...
70%
goodgearguide.com.au
Updated:
2011-11-08 01:19:19
Looking like something out of The Jetsons, Motorolas latest accessory to hit the market is actually a handy pair of headphones. Sporting a unique, lightweight design, the S9 Bluetooth stereo headphones offer reasonable sound quality with the freedom o...
Good Lightweight and comfortable design, reasonable sound quality, double as hands-free headset for mobile phone use, three different size earbuds included, playback controls, water and sweat resistant...
Bad Microphone for hands-free calling not the best, controls require a firm press to activate, battery life could be improved The Final Word The S9s are comfortable and provide reasonable, if not outstanding audio quality.
Bottom line The S9s are comfortable and provide reasonable, if not outstanding audio quality.
70%
tomsguide.com
Updated:
2011-08-02 02:18:29
The MOTOROKR S9s are light and sporty headphones http://en.wikipedia.org/wiki/Headphones but they have a good range of features. They’re also inconspicuous and you can wear them when working out. Back-of-the-neck headphones are a good choice if you don’t want large over-the-ear headphones or an in-ear headset...
0%
infosyncworld.com
Updated:
2011-08-02 02:18:29
The S9 is certainly one of the cooler-looking Bluetooth sets weve seen. Did it deliver the goods?...
Good Easy setup, minimal drops of signal, attractive design.
Bad Buds hurt ears after only 30 minutes, poor sound quality on music playback.
Bottom line The Motorola S9s stylish, rubberized design looks tailor-made for the gym; sweat drips right off of them and if dropped, they wont damage easily. But another, less flattering reason that they work for working out is that the sound just isnt that g...
68%
mobilitysite.com
Updated:
2011-08-02 02:18:29
The MotoRokr S9 Stereo BT hands-free headset Upon unboxing these headphones (see Chris’s unboxing or Radimus’s unboxing), my first impression was that they looked pretty good, and that they were quite light. That’s always important for something you...
0%
connectreviews.com
Updated:
2011-08-02 02:18:29
You may have just begun to see people wearing Bluetooth stereo headphones, as they have only recently started to emerge on the market. Motorola just dropped a pair of these on our porch so let’s take a look. The ROKR S9’s are a behind-the-head...
100%
mobileburn.com
Updated:
2011-08-02 02:18:29
The Motorola S9 Active Bluetooth Headphones live up to their name perfectly, offering a lightweight and water resistant way to enjoy your music wirelessly. We made Brendan do some laps to test the headphones, and he came back sweaty, but impressed.
0%
mobiletechreview.com
Updated:
2011-08-02 02:18:29
The Motorola S9 Bluetooth stereo headphones turned a quite few heads when it was first announced. It’s much smaller than the over-the-ear Plantronics Pulsar 590A and lighter than most other Bluetooth stereo headsets. It looks sporty and is lightweig...
70%
mobilitytoday.com
Updated:
2011-08-02 02:18:29
When Motorola contacted me a few weeks ago and asked if I would like to try out the new S9 headphones, I was pretty excited. I have always been a big fan of Motorola products, so I was excited to see what they had done. This isnt the first pair of BT...
0%
treocentral.com
Updated:
2011-08-02 02:18:29
I love testing Bluetooth headphones. Not only does it give me an excuse to listen to more music than I ought to, I get to experiment with more technology than I have a right to. When I received the Motorola S9 Bluetooth Active Headphones, I suspected...
Good Fantastic call/track control, Lightweight, Great for exercise, Look great...
Bad Sound quality just ok, A bit uncomfortable for extended use, Expensive...
Bottom line If you want a headset for energetic pursuits in the home or on the street, I highly recommend this headset. Yes, there are slight trade-offs for sound quality and comfort, especially when compared to Motorola’s other offerings. The track controls ar...
80%
bluetomorrow.com
Updated:
2011-08-02 02:18:29
Motorola S9 Bluetooth Active Headphones The Motorola S9 Bluetooth Active Headphones are clearly designed for a Bluetooth-enabled mobile phone that supports the playing and streaming of stereo music. The convenience of having wireless headphones that do...
0%
engadgetmobile.com
Updated:
2011-08-02 02:18:29
Why hasnt stereo Bluetooth become ubiquitous? The promise of cutting the wire from the player to the ears sounds seductive enough, but for a variety of reasons -- poor support and lack of quality product chief among them -- the technology has failed t...
0%