location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola H800 Bluetooth Slider Earset Headphones Wireless Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H800 Bluetooth Slider Earset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89114N
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola H800 Bluetooth Slider Earset Headphones Wireless Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Headphones
  • - Wireless Bluetooth 10 m
  • - Supraaural
  • - Lithium-Ion (Li-Ion)
Long product name Motorola H800 Bluetooth Slider Earset Headphones Wireless Silver :
The long product name of Motorola H800 Bluetooth Slider Earset Headphones Wireless Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H800 Bluetooth Slider Earset - Wireless Connectivity - Charge time is approximately less than 2 hours
More>>>
Motorola H800 Bluetooth Slider Earset Headphones Wireless Silver:
The official description of Motorola H800 Bluetooth Slider Earset Headphones Wireless Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Motorola Bluetooth Headset H800 perfectly combines fashion, form and function. The Motorola H800 is the first to offer the convenience of RapidConnect sliding technology, smoothly extending the headset to take calls at the touch of a button Sleek and stylish with distinctive Black Licorice color and intricately etched designs, the Motorola Bluetooth Headset H800 has an elevated speaker to deliver high-performance audio and superior call quality whether on a quick call or an extended conversation. The Bluetooth Headset H800 has up to six hours of talk time or eight days of standby time, plus interchangeable ear hooks to assure a more secure fit.

Features

- Bluetooth Class 2 offers a wireless connection up to 10 meters (33 feet)
- Intuitive, easy to use controls
- Charge time is approximately less than 2 hours
- Micro USB connector
- Mute
- Glowing blue indicator light (with option to disable)

Short summary description Motorola H800 Bluetooth Slider Earset Headphones Wireless Silver:
This short summary of the Motorola H800 Bluetooth Slider Earset Headphones Wireless Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola H800 Bluetooth Slider Earset, Wireless, Headphones, Silver

Long summary description Motorola H800 Bluetooth Slider Earset Headphones Wireless Silver:
This is an auto-generated long summary of Motorola H800 Bluetooth Slider Earset Headphones Wireless Silver based on the first three specs of the first five spec groups.

Motorola H800 Bluetooth Slider Earset. Product type: Headphones. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Product colour: Silver

Performance
Product type *
Headphones
Product colour *
Silver
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Wireless range
10 m
Headphones
Ear coupling *
Supraaural
Battery
Battery technology
Lithium-Ion (Li-Ion)
Other features
Interface
Bluetooth 2.0
Auto power off
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:30:16
Uk has collected 6 expert reviews for Motorola H800 Bluetooth Slider Earset Headphones Wireless Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 01:18:00
Overall, the Motorola H800 is a strong product. While the ear clips wont be comfortable for everyone, it does offer great sound quality and mixes it with an attractive design and intuitive interface.
Good Nice design, Slide out microphone, Good audio quality, Easy to use...
Bad Uncomfortable ear clips, Some small problems in loud areas The Final Word Overall, the Motorola H800 is a strong product. While the ear clips wont be comfortable for everyone, it does offer great sound quality and mixes it with an attractive design an...
Bottom line Overall, the Motorola H800 is a strong product. While the ear clips wont be comfortable for everyone, it does offer great sound quality and mixes it with an attractive design and intuitive interface.
70%
justanothermobilemonday.com
Updated:
2011-08-02 02:30:16
By ssschmidt Seems like only yesterday that if I wanted to not hold my phone, I’d have to dig out the old trusty wired headset. Not really a headset. More like ear-buds with a microphone. Plug it in, and cross my fingers that it wouldn’t come unplugged...
0%
treocentral.com
Updated:
2011-08-02 02:30:16
The more I use Bluetooth headsets, the more I realize that a dedicated on/off switch is a necessity. Combining power functions with a multifunction button simply gets confusing. I’m never quite sure if I’m holding the button down long enough...
Good Stylish, Easy to Pair, Comfortable...
Bad Occasionally drops pairing, Sound quality average, Micro USB charger...
Bottom line The more I use Bluetooth headsets, the more I realize that a dedicated on/off switch is a necessity. Combining power functions with a multifunction button simply gets confusing. I’m never quite sure if I’m holding the button down long enough...
80%
phonearena.com
Updated:
2011-08-02 02:30:16
In order to ensure the convenient use of a phone in any situation, companies offer different solutions they have come up to in order to satisfy their customers’ needs. Motorola is a company with a long history and a significant role in the development...
Good Interesting design with sliding mechanism...
Bad Inconvenient to wear to the point of hurting...
Bottom line While initially our interest was captured by the sliding boom of the headset, it ended when we realized how uncomfortable it is for wearing. The call quality is OK but is nothing superb, so if you are not a fan of the design (and not many will be), the...
55%
mobilechoiceuk.com
Updated:
2011-08-02 02:30:16
The Motorola H800s call performance is consistent and lucid, with a mini USB charger port neatly concealed on the ear-hook hinge. The headset automatically goes into pairing mode as soon as you power it up. The H800s over-the-ear hook is effective...
0%
pcmag.com
Updated:
2011-08-02 02:30:16
Motorola isnt upping the ante much with its latest headset. Even so, its sliding Bluetooth Headset H800 performs well and has a nice design without being outré. In addition, the H800 is light and comfortable, capable of remaining perched on your ear...
Good Stylish looking. Comfortable. Slide feature saves power, and slide lock prevents accidentally powering the headset on.
Bad Could use better noise-blocking.
Bottom line Motorolas H800 is an attractive, lightweight headset with good power-saving features. Still, it could benefit from better noise-canceling...
70%