location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola H670 Bluetooth Earset - Wireless Connectivity Headphones Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H670 Bluetooth Earset - Wireless Connectivity
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89101N
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola H670 Bluetooth Earset - Wireless Connectivity Headphones Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headphones
  • - Wireless Bluetooth 10 m
  • - Supraaural
  • - Lithium-Ion (Li-Ion)
Long product name Motorola H670 Bluetooth Earset - Wireless Connectivity Headphones Black :
The long product name of Motorola H670 Bluetooth Earset - Wireless Connectivity Headphones Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Motorola H670 89101N Bluetooth Earset - Wireless - Over-the-ear - Black
More>>>
Motorola H670 Bluetooth Earset - Wireless Connectivity Headphones Black:
The official description of Motorola H670 Bluetooth Earset - Wireless Connectivity Headphones Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Motorola Bluetooth Headset H670 offers a lightweight ergonomic design that combines unobtrusive style and all-day wearability. The Motorola H670 Headset has a distinctive blue color and rests comfortably close to your ear, delivering outstanding voice clarity using the latest Bluetooth wireless technology. Includes interchangeable ear hooks for a more secure fit.

Short summary description Motorola H670 Bluetooth Earset - Wireless Connectivity Headphones Black:
This short summary of the Motorola H670 Bluetooth Earset - Wireless Connectivity Headphones Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola H670 Bluetooth Earset - Wireless Connectivity, Wireless, Headphones, Black

Long summary description Motorola H670 Bluetooth Earset - Wireless Connectivity Headphones Black:
This is an auto-generated long summary of Motorola H670 Bluetooth Earset - Wireless Connectivity Headphones Black based on the first three specs of the first five spec groups.

Motorola H670 Bluetooth Earset - Wireless Connectivity. Product type: Headphones. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Product colour: Black

Performance
Product type *
Headphones
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Wireless range
10 m
Headphones
Ear coupling *
Supraaural
Battery
Battery technology
Lithium-Ion (Li-Ion)
Other features
Interface
Bluetooth 2.0
Auto power off
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:29:51
Uk has collected 4 expert reviews for Motorola H670 Bluetooth Earset - Wireless Connectivity Headphones Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 01:17:29
Almost identical in design to the H550 , the Motorola H670 is a Bluetooth headset with simular appeal, but it adds excellent sound quality to what already was a solid unit. The H670 once again utilises a convenient slider button for most operations and...
Good Design, ease of use and pairing, sound quality...
Bad Can be uncomfortable for long use The Final Word A stylish and easy to use Bluetooth headset with excellent sound quality.
Bottom line A stylish and easy to use Bluetooth headset with excellent sound quality.
70%
phonearena.com
Updated:
2011-08-02 02:29:51
It is not rare for companies to launch on the market devices intended just to supplement a certain series or even collection of the fans of the respective trademark. The device we are going to discuss in the present review is of this specific kind. Thi...
Good Very comfortable buttons, Long talk time, Great coverage...
Bad Instable fastening, Hard to move from one ear to the other...
Bottom line If you have a MOTOKRZR K1 you would like for sure to add H670 to your collection of accessories.You get a device, which is extremely easy and pleasant to work with and has a very good talk time and coverage, thus allowing you to go away from your phon...
67%
treocentral.com
Updated:
2011-08-02 02:29:51
The Motorola Universal Bluetooth Headset H670 is wholly unremarkable. The packaging doesn’t have many features to tout except a ‘secure and comfortable fit’ three ear hooks included. It’s easy to pair and has ‘outstanding aud...
Good Rock Solid sound, Comfortable, On off slider switch, Bluetooth 2.0...
Bad Bit Pricy, Slight rattle on off switch...
Bottom line The Motorola Universal Bluetooth Headset H670 is wholly unremarkable. The packaging doesn’t have many features to tout except a ‘secure and comfortable fit’ three ear hooks included. It’s easy to pair and has ‘outstanding aud...
80%
mobile-review.com US
Updated:
2011-08-02 02:29:51
Recognizing a Motorola-branded headset among others has never been a big deal – glittering colors on the shelves and fresh trims always attract attention. This headset is no exception, our unit came in grey, to be more precise, it was light-silver...
0%