Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Bluetooth® Headset H350 (Sapphire Blue) mobile headset Monaural

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth® Headset H350 (Sapphire Blue)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89074J
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
Mobile Headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3446
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 18 Apr 2019 03:50:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola Bluetooth® Headset H350 (Sapphire Blue) mobile headset Monaural :
The short editorial description of Motorola Bluetooth® Headset H350 (Sapphire Blue) mobile headset Monaural

Bluetooth® Headset H350 (Sapphire Blue)
More>>>
Motorola Bluetooth® Headset H350 (Sapphire Blue) mobile headset Monaural:
The official marketing text of Motorola Bluetooth® Headset H350 (Sapphire Blue) mobile headset Monaural as supplied by the manufacturer

Blending a stylish design with the latest in Bluetooth® technology, the Motorola H350 offers an ultimate Bluetooth® experience. A comfortable device that is also easy to use; this headset gives you the freedom to do whatever you desire -- hands-free, wire-free. Compatible with Bluetooth®-enabled devices, the Motorola H350 is the perfect headset to add to your every day without costing you a fortune. Superior performance and good value - what a combination.
- Easy to use.
- Quicker connection.
- Reduced interference.
- Better audio.
- Bluetooth 2.0.
- Up to approximately 8 hours of talk time.
- Up to approximately 150 hours standby time.
- Small, lightweight, and comfortable to wear for long periods of time.
- Immediate low power mode when not in use to conserve battery life.
- Enhanced comfort of the earpiece.
- Mute and 3-way calling.
- Works up to 30 feet/10 meters away from a compatible Bluetooth®-enabled phone.
- Can turn off LED feedback.

Short summary description Motorola Bluetooth® Headset H350 (Sapphire Blue) mobile headset Monaural:
This short summary of the Motorola Bluetooth® Headset H350 (Sapphire Blue) mobile headset Monaural data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Bluetooth® Headset H350 (Sapphire Blue), Wireless, Monaural, 17 g

Long summary description Motorola Bluetooth® Headset H350 (Sapphire Blue) mobile headset Monaural:
This is an auto-generated long summary of Motorola Bluetooth® Headset H350 (Sapphire Blue) mobile headset Monaural based on the first three specs of the first five spec groups.

Motorola Bluetooth® Headset H350 (Sapphire Blue). Connectivity technology: Wireless, Bluetooth. Headset type: Monaural. Weight: 17 g

Design
Headset type *
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Monaural
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Wireless range
10 m
Battery
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
8 h
Standby time
150 h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
59 x 28 x 19 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 19:12:28
Testseek has collected 1 expert review for Motorola Bluetooth® Headset H350 (Sapphire Blue) mobile headset Monaural but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
sciuridae.co.uk
Updated:
2011-09-16 19:12:28
With the recent change in the law everyone seems to want hard-wired phone kits, but they arent cheap, not transferable, and will cost you more money when you change your car, so why not go for an in-ear solution instead? BlueTooth headsets like the M...
0%
Customer service details