location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Bluetooth Stereo Headphones HT820 + Tunes Headset Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Stereo Headphones HT820 + Tunes
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89055J
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 14:07:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola Bluetooth Stereo Headphones HT820 + Tunes Headset Wireless Black :
The long product name of Motorola Bluetooth Stereo Headphones HT820 + Tunes Headset Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Stereo Headphones HT820 + Tunes
More>>>
Motorola Bluetooth Stereo Headphones HT820 + Tunes Headset Wireless Black:
The official description of Motorola Bluetooth Stereo Headphones HT820 + Tunes Headset Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Like listening to music wherever you go? Then Bluetooth Stereo Headphones are the easy-to-listen, easy-to-wear, easy-to-operate music option you'll love. Even better, with a Bluetooth-enabled phone, you can quickly switch from listening to music to wirelessly answering calls on your headphones and never miss a beat. Stream music from your PC, home stereo or MP3 player with your Bluetooth 1.2 phone with Advanced Audio Distribution Profile (A2DP) and Audio Video Remote Control Profile (AVRCP). (Currently the only Motorola mobile phone supporting these profiles is available in Asia). Answer phones calls and listen to music with your Bluetooth 1.2 stereo headphones and a Bluetooth 1.1 or higher enabled phone (note: voice calls are not supported by PC adapter; for optimal use, power-off the Bluetooth feature in your handset when using this adapter). Hands-free, wire-free connection up to 10 meters (30 feet) from a Bluetooth-enabled mobile phone or adapter.

Short summary description Motorola Bluetooth Stereo Headphones HT820 + Tunes Headset Wireless Black:
This short summary of the Motorola Bluetooth Stereo Headphones HT820 + Tunes Headset Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Bluetooth Stereo Headphones HT820 + Tunes, Wireless, 100 g, Headset, Black

Long summary description Motorola Bluetooth Stereo Headphones HT820 + Tunes Headset Wireless Black:
This is an auto-generated long summary of Motorola Bluetooth Stereo Headphones HT820 + Tunes Headset Wireless Black based on the first three specs of the first five spec groups.

Motorola Bluetooth Stereo Headphones HT820 + Tunes. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 100 g. Product colour: Black

Performance
Product type *
Headset
Headset type
Binaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
1.2
Wireless range
10 m
Battery
Continuous audio playback time
12 h
Rechargeable battery
Yes
Talk time
17 h
Standby time
500 h
Weight & dimensions
Weight
100 g
Other features
Compatibility
Telephone
Dimensions (WxDxH)
165 x 165 x 63.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:26:48
Uk has collected 13 expert reviews for Motorola Bluetooth Stereo Headphones HT820 + Tunes Headset Wireless Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetguy.com.au
Updated:
2011-11-08 01:29:56
The HT820 simultaneously connects your Bluetooth-enabled phone with a separate music source, allowing you to listen to tunes without missing a call. Music automatically pauses when a call comes in and then, when the call is complete, the music resumes...
0%
goodgearguide.com.au
Updated:
2011-11-08 01:30:18
These days everything wants to be wireless. Nobody, it seems, is content any longer with the constraint of actually having to sit in one place to do something. Jumping on the bandwagon, Motorola have produced this rather nice pair of Bluetooth headphon...
Good Easy to use...
Bad Uncomfortable to wear for long periods, no transmitter included The Final Word For anyone wanting a basic set of wireless headphones these will do the job nicely.
Bottom line For anyone wanting a basic set of wireless headphones these will do the job nicely.
70%
devhardware.com
Updated:
2011-08-02 02:26:47
What good is a music phone without a decent Bluetooth headset? That was my thinking when I set out to find a good stereo headset for my new LG music phone so I could actually take advantage of the whole “music” part of the equation and ditch my cheapis...
Bottom line Its hard for me to recommend the HT820 Bluetooth headset wholeheartedly. On one hand, its attractive-looking, wireless, and has decent features - while on the other hand, its sound quality when listening to music is average at best. Its design isnt...
0%
phonearena.com
Updated:
2011-08-02 02:26:47
Motorola is the largest manufacturer of Bluetooth earpieces for mobile phones and the second largest mobile phones manufacturer worldwide, and we couldn’t have missed the company models in our comparison of stereo earpieces for listening of music from...
Good Pleasant design with blue lights, Convenient buttons...
Bad Uncomfortable to wear, Poor sound quality when listening to music...
Bottom line Interesting as design, HT820 have standard functionality and the only pleasant impression is rendered by the lamps that are tuned on and off smoothly and in synchrony. The good sound quality during conversation compensates only to a small degree for th...
60%
Howstuffworks.com
Updated:
2011-08-02 02:26:48
The Motorola HT820 Bluetooth Stereo Headset provides excellent audio performance for both phone calls and music. Because the headsets speakers cover your ears, the device is somewhat clunky, but the sound quality more than makes up for this. As long a...
Good excellent incoming audio, stereo...
Bad microphone, clunky...
Bottom line The Motorola HT820 Bluetooth Stereo Headset provides excellent audio performance for both phone calls and music. Because the headsets speakers cover your ears, the device is somewhat clunky, but the sound quality more than makes up for this. As long...
80%
treocentral.com
Updated:
2011-08-02 02:26:48
It was a great day here on Charles Babbage Road. I received not just one, but two Bluetooth stereo Wireless headset/headphone combos. The kind editors at TreoCentral must have picked up a minor quip I made somewhere that I’d like to review both. In...
Good Amazing value, Includes great Case, Fantastic sound with cable solution, Clear Manual and Quick Start Guide, Easy to use controls, Multiple Country Adapters included, Long Battery Life, Can be used with gateway...
Bad A bit Bulky and heavy, Phone quality just okay...
Bottom line This headset is a fantastic value. The music and sound quality are solid, though not exceptional. The fit is comfortable, but not perfect. Still, the headset comes with an excellent case (a broken headset, no matter how expensive, is worthless), can be...
100%
ign.com
Updated:
2011-08-02 02:26:48
November 2, 2006 - With all the phones that feature mp3 players that are hitting the market, it only makes sense that someone would make a Bluetooth headset catering to this trend. We recently got our hands on Motorolas first foray into a wireless st...
70%
howardchui.com
Updated:
2011-08-02 02:26:48
Motorola HT820 Review While Bluetooth headsets have been around for a few years now, Stereo Bluetooth (A2DP) headphones are still fairly rare. Here is Motorolas A2DP entry - the HT820. The HT820 are wrap behind your head style headphones which are h...
0%
mobileburn.com
Updated:
2011-08-02 02:26:48
We reviewed Motorolas HT820 A2DP stereo headphones as part of our roundup review on Bluetooth stereo devices.
0%
laptoplogic.com
Updated:
2011-08-02 02:26:48
Stream wireless music and talk on your phone with Motorola Bluetooth Stereo Headset.
Good Attractive design, Effortless setup, Good audio quality when wired...
Bad Music quality with Bluetooth below par, A tad bit expensive, Bulkier than most headsets...
Bottom line While it isn’t an all in one solution for those who want to stream high quality music and have the ability to take calls, the HT820 still gives you the superhuman ability to listen to audio, take or deny phone calls, and use voice dial all witho...
70%
legitreviews.com
Updated:
2011-08-02 02:26:48
We are constantly on the search for new and innovative products for the hardware enthusiast so we were quite excited when we found this Bluetooth headset from the geniuses at Motorola ? one of the premier leaders in integrated communications and ele...
Bottom line The Motorola HT820 is a great stereo headset with a street price of . It is built for the future supporting AVRCP and A2DP Bluetooth protocols so that a user can listen to stereo sound from either their cellular phone or personal computer. Unfortunate...
0%
theunwired.net
Updated:
2011-08-02 02:26:48
Motorola lately updated their previously released Bluetooth Stereo headset HT820 with a stereo Bluetooth gateway addition (called DC800) and this combo is called the Motorola Bluetooth Home Entertainment Solution HT820/DC800. While the stereo headset s...
0%