location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Morphy Richards Retro Accents electric kettle 1.5 L 2200 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Morphy Richards Check ‘Morphy Richards’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Retro Accents
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102022 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5011832050953
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Morphy Richards’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Morphy Richards: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 09:12:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Morphy Richards Retro Accents electric kettle 1.5 L 2200 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 L Stainless steel
  • - 2200 W
  • - Overheat protection
  • - Water level indicator Anti-calc filter Concealed heating element 360° rotational base
  • - Cordless Cord storage
  • - Housing material: Aluminium
Warranty: 2 Years
Long product name Morphy Richards Retro Accents electric kettle 1.5 L 2200 W Stainless steel :
The long product name of Morphy Richards Retro Accents electric kettle 1.5 L 2200 W Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Retro Accents, 1.5l, 360°, 2200W
More>>>
Short summary description Morphy Richards Retro Accents electric kettle 1.5 L 2200 W Stainless steel:
This short summary of the Morphy Richards Retro Accents electric kettle 1.5 L 2200 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Morphy Richards Retro Accents, 1.5 L, 2200 W, Stainless steel, Aluminium, Water level indicator, Overheat protection

Long summary description Morphy Richards Retro Accents electric kettle 1.5 L 2200 W Stainless steel:
This is an auto-generated long summary of Morphy Richards Retro Accents electric kettle 1.5 L 2200 W Stainless steel based on the first three specs of the first five spec groups.

Morphy Richards Retro Accents. Water tank capacity: 1.5 L. Power: 2200 W. Product colour: Stainless steel, Housing material: Aluminium, Water level indicator, Overheat protection. Cordless

Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 02:19:35
Uk has collected 2 expert reviews for Morphy Richards Retro Accents electric kettle 1.5 L 2200 W Stainless steel and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2018-01-19 02:19:35
Tweet Anyone who thinks a kettle is just a kettle is not a person who should buy a Morphy Richards. In a world of plastic water boiling jugs for a fiver, the retro styled Accents model from this UK-based kitchenware company is a refreshing alternative...
Good Looks beautiful, easy to use, high quality product...
Bad Slight issue with instant boil pouring...
Bottom line Fantastic choice and well worth the money. There are niggles but they're not really a problem...
80%
trustedreviews.com
Updated:
2018-02-07 01:36:05
Morphy Richards appliances are famous for being really good appliances wrapped up in excellent design, and the Morphy Richards Pyramid is no exception. Available in a range of bold, shiny colours it looks fantastic with its lovely curves and appealing des...
Good Looks good, Easy to clean, Boils quickly...
Bad Difficult to read water level, Water tastes plasticy...
0%