location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Monster Cable Mobile Jamz Headphones Wired Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Monster Cable Check ‘Monster Cable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Jamz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
132713
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Monster Cable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Monster Cable Mobile Jamz Headphones Wired Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey Headphones
  • - Wired
  • - Intraaural
Warranty: 1 year
Long product name Monster Cable Mobile Jamz Headphones Wired Black, Grey :
The long product name of Monster Cable Mobile Jamz Headphones Wired Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Jamz, 3.5mm
More>>>
Short summary description Monster Cable Mobile Jamz Headphones Wired Black, Grey:
This short summary of the Monster Cable Mobile Jamz Headphones Wired Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Monster Cable Mobile Jamz, Wired, Headphones, Black, Grey

Long summary description Monster Cable Mobile Jamz Headphones Wired Black, Grey:
This is an auto-generated long summary of Monster Cable Mobile Jamz Headphones Wired Black, Grey based on the first three specs of the first five spec groups.

Monster Cable Mobile Jamz. Product type: Headphones. Connectivity technology: Wired. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:41:37
Uk has collected 9 expert reviews for Monster Cable Mobile Jamz Headphones Wired Black, Grey and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
macworld.com.au
Updated:
2016-11-15 01:41:37
Back in the June issue of Australian Macworld I did a massive Lab Test in which I reviewed 24 sets of earphones, ranging from $19.95 to $249.95 ().These Jamz in-ear earphones from Monster would sit firmly in the middle of that group in terms of price...
Bottom line The Monster Jamz are excellent both in terms of audio quality and value for money. The all-metal construction gives a feeling of quality and looks good but, importantly, doesn’t make the earphones too heavy in the ear. If you don’t have $139 to spend...
90%
onheadphones.com
Updated:
2016-11-15 01:41:37
The Monster Jamz Headphones are stylish earphones with a really attractive design. Another plus point of these head phones is that their cable is strong as compared to many other earphones accessible in the market.The Monster Jamz In-Ear Headphones do...
Bottom line The Monster Jamz device does not provide value for money. The main reason behind this is the sound quality. One can easily acquire headphones with good quality of sound at a price ranging from 40 to 50 US Dollars. Spending more than $100 for this devic...
40%
mobile-review.com US
Updated:
2016-11-15 01:41:37
Today we will speak about Monster Cable earbuds, which can be considered an entry level solution in the lineup of this manufacturer. Jamz fetches $130 in Moscow and offers a metal body and reliable cable, which is a signature of Monster Cable. Abr...
Bottom line Jamz looks better than sounds. For $130 you can find many better options. In one of the forthcoming articles we will speak about Lil' Jamz, which sounds much better and costs the same. Jamz has the following drawbacks. The fixation is far from ideal (...
0%