Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Monster Cable Standard® 6m No Frills composite video cable Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Monster Cable
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard® Composite Video Cable 6m No Frills
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV1R6M NF
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Monster Cable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2384
This statistic is based on the 85513 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83573 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited
Long product name Monster Cable Standard® 6m No Frills composite video cable Grey :
The short editorial description of Monster Cable Standard® 6m No Frills composite video cable Grey

Standard® Composite Video Cable
More>>>
Short summary description Monster Cable Standard® 6m No Frills composite video cable Grey:
This short summary of the Monster Cable Standard® 6m No Frills composite video cable Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Monster Cable Standard® Composite Video Cable 6m No Frills, 6 m, Grey

Long summary description Monster Cable Standard® 6m No Frills composite video cable Grey:
This is an auto-generated long summary of Monster Cable Standard® 6m No Frills composite video cable Grey based on the first three specs of the first five spec groups.

Monster Cable Standard® Composite Video Cable 6m No Frills. Cable length: 6 m, Product colour: Grey

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details