Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Monster Cable Bass™ 400 Subwoofer Interconnect 12ft. audio cable 3.66 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Monster Cable
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bass™ 400 Subwoofer Interconnect 12ft.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB400SW-12
Category Audio Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Monster Cable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2410
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 27 Apr 2019 21:38:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited
Long product name Monster Cable Bass™ 400 Subwoofer Interconnect 12ft. audio cable 3.66 m :
The short editorial description of Monster Cable Bass™ 400 Subwoofer Interconnect 12ft. audio cable 3.66 m

Bass™ 400 Subwoofer Interconnect 12ft.
More>>>
Short summary description Monster Cable Bass™ 400 Subwoofer Interconnect 12ft. audio cable 3.66 m:
This short summary of the Monster Cable Bass™ 400 Subwoofer Interconnect 12ft. audio cable 3.66 m data-sheet is auto-generated and uses the product title and the first six key specs.

Monster Cable Bass™ 400 Subwoofer Interconnect 12ft., 3.66 m

Long summary description Monster Cable Bass™ 400 Subwoofer Interconnect 12ft. audio cable 3.66 m:
This is an auto-generated long summary of Monster Cable Bass™ 400 Subwoofer Interconnect 12ft. audio cable 3.66 m based on the first three specs of the first five spec groups.

Monster Cable Bass™ 400 Subwoofer Interconnect 12ft.. Cable length: 3.66 m

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details