Long product name Monster Cable HDMI 800hd Advanced High Speed , 1 m. HDMI cable HDMI Type A (Standard) Grey
:
HDMI 800hd Advanced High Speed HDMI Cable, 1 m.
The long product name of Monster Cable HDMI 800hd Advanced High Speed , 1 m. HDMI cable HDMI Type A (Standard) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HDMI 800hd Advanced High Speed HDMI Cable, 1 m.
More>>>
Short summary description Monster Cable HDMI 800hd Advanced High Speed , 1 m. HDMI cable HDMI Type A (Standard) Grey:
This short summary of the Monster Cable HDMI 800hd Advanced High Speed , 1 m. HDMI cable HDMI Type A (Standard) Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Monster Cable HDMI 800hd Advanced High Speed HDMI Cable, 1 m., 1 m, HDMI Type A (Standard), Grey
Long summary description Monster Cable HDMI 800hd Advanced High Speed , 1 m. HDMI cable HDMI Type A (Standard) Grey:
This is an auto-generated long summary of Monster Cable HDMI 800hd Advanced High Speed , 1 m. HDMI cable HDMI Type A (Standard) Grey based on the first three specs of the first five spec groups.
Monster Cable HDMI 800hd Advanced High Speed HDMI Cable, 1 m.. Cable length: 1 m, Connector 1: HDMI Type A (Standard), Product colour: Grey