Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Monster Cable DVI400 Super-High Performance DVI-D Video Cable 40 ft. piece - 12m No Frills DVI cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Monster Cable
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI400 Super-High Performance DVI-D Video Cable 40 ft. piece - 12m No Frills
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
124745
Category DVI Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Monster Cable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2462
This statistic is based on the 85492 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83540 free Open Icecat users.
Info modified on: 05 May 2019 13:50:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Monster Cable DVI400 Super-High Performance DVI-D Video Cable 40 ft. piece - 12m No Frills DVI cable :
The short editorial description of Monster Cable DVI400 Super-High Performance DVI-D Video Cable 40 ft. piece - 12m No Frills DVI cable

DVI400 Super-High Performance DVI-D Video Cable 40 ft. piece - 12m No Frills
More>>>
Short summary description Monster Cable DVI400 Super-High Performance DVI-D Video Cable 40 ft. piece - 12m No Frills DVI cable:
This short summary of the Monster Cable DVI400 Super-High Performance DVI-D Video Cable 40 ft. piece - 12m No Frills DVI cable data-sheet is auto-generated and uses the product title and the first six key specs.

Monster Cable DVI400 Super-High Performance DVI-D Video Cable 40 ft. piece - 12m No Frills, 12 m

Long summary description Monster Cable DVI400 Super-High Performance DVI-D Video Cable 40 ft. piece - 12m No Frills DVI cable:
This is an auto-generated long summary of Monster Cable DVI400 Super-High Performance DVI-D Video Cable 40 ft. piece - 12m No Frills DVI cable based on the first three specs of the first five spec groups.

Monster Cable DVI400 Super-High Performance DVI-D Video Cable 40 ft. piece - 12m No Frills. Cable length: 12 m

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details