Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Touchscreen 48.3 cm (19") LED
- - HD 1280 x 1024 pixels 4:3
- - 5 ms 350 cd/m² 1000:1
Long product name Monoprice 15483 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Touchscreen Tabletop Black
:
19", 5 ms, 350 cd/m², 1280x1024px, 1000:1 Contrast, 100-240V, 50/60Hz, 25W, Black
The long product name of Monoprice 15483 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Touchscreen Tabletop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
19", 5 ms, 350 cd/m², 1280x1024px, 1000:1 Contrast, 100-240V, 50/60Hz, 25W, Black
More>>>
Short summary description Monoprice 15483 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Touchscreen Tabletop Black:
This short summary of the Monoprice 15483 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Touchscreen Tabletop Black data-sheet is auto-generated and uses the product title and the first six key specs.
Monoprice 15483, 48.3 cm (19"), 1280 x 1024 pixels, HD, LED, 5 ms, Black
Long summary description Monoprice 15483 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Touchscreen Tabletop Black:
This is an auto-generated long summary of Monoprice 15483 computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Touchscreen Tabletop Black based on the first three specs of the first five spec groups.
Monoprice 15483. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black