location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Monacor audio cable 2 m XLR (3-pin) 6.35mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Monacor Check ‘Monacor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Audio Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MEL-202/SW
Category: Audio Cables Check ‘Monacor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Monacor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:51
The date of the most recent change of this product data-sheet in Icecat.
scheme (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Monacor audio cable 2 m XLR (3-pin) 6.35mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - XLR (3-pin)
  • - 6.35mm
  • - Black
Long product name Monacor audio cable 2 m XLR (3-pin) 6.35mm Black :
The long product name of Monacor audio cable 2 m XLR (3-pin) 6.35mm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x 3-pole XLR, 6.3 mm stereo plug, OFC, 0.14kg, 2m
More>>>
Short summary description Monacor audio cable 2 m XLR (3-pin) 6.35mm Black:
This short summary of the Monacor audio cable 2 m XLR (3-pin) 6.35mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Monacor Audio Cable, XLR (3-pin), 6.35mm, 2 m, Black

Long summary description Monacor audio cable 2 m XLR (3-pin) 6.35mm Black:
This is an auto-generated long summary of Monacor audio cable 2 m XLR (3-pin) 6.35mm Black based on the first three specs of the first five spec groups.

Monacor Audio Cable. Connector 1: XLR (3-pin), Connector 2: 6.35mm, Cable length: 2 m, Product colour: Black