Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Sleeve case 38.1 cm (15") Pink
- - Neoprene
- - 453.6 g
Long product name Mobile Edge SlipSuit - 15" MacBook Pro Edition 38.1 cm (15") Sleeve case Pink
:
F / 15", Apple MacBook Pros, Water-resistant, Neoprene, Sleeve, Pink, 1 lbs
The long product name of Mobile Edge SlipSuit - 15" MacBook Pro Edition 38.1 cm (15") Sleeve case Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
F / 15", Apple MacBook Pros, Water-resistant, Neoprene, Sleeve, Pink, 1 lbs
More>>>
Short summary description Mobile Edge SlipSuit - 15" MacBook Pro Edition 38.1 cm (15") Sleeve case Pink:
This short summary of the Mobile Edge SlipSuit - 15" MacBook Pro Edition 38.1 cm (15") Sleeve case Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Mobile Edge SlipSuit - 15" MacBook Pro Edition, Sleeve case, 38.1 cm (15"), 453.6 g
Long summary description Mobile Edge SlipSuit - 15" MacBook Pro Edition 38.1 cm (15") Sleeve case Pink:
This is an auto-generated long summary of Mobile Edge SlipSuit - 15" MacBook Pro Edition 38.1 cm (15") Sleeve case Pink based on the first three specs of the first five spec groups.
Mobile Edge SlipSuit - 15" MacBook Pro Edition. Case type: Sleeve case, Maximum screen size: 38.1 cm (15"). Weight: 453.6 g