Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Mobile Edge ScanFast 17.3" Backpack Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mobile Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanFast
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MESFBP2.0
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0871981004444
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mobile Edge: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6340
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 22 Nov 2017 19:00:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Mobile Edge ScanFast 17.3" Backpack Black :
The short editorial description of Mobile Edge ScanFast 17.3" Backpack Black

ScanFast Checkpoint Friendly Backpack 2.0, 43.942 cm (17.3 ") , Black
More>>>
Short summary description Mobile Edge ScanFast 17.3" Backpack Black:
This short summary of the Mobile Edge ScanFast 17.3" Backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.
Mobile Edge ScanFast, Backpack, 43.9 cm (17.3"), Black
Long summary description Mobile Edge ScanFast 17.3" Backpack Black :

Mobile Edge ScanFast. Case type: Backpack, Maximum screen size compatibility: 43.9 cm (17.3"), Colour of product: Black

This is an auto-generated long summary of Mobile Edge ScanFast 17.3" Backpack Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 3 expert reviews for Mobile Edge ScanFast 17.3" 雙肩背包 黑色 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
theglobeandmail.com
Updated:
2017-03-01
For frequent air travellers, at $99 (U.S.), ScanFast is a wonderful thing. However, people under about 5 foot 8 may find it a bit uncomfortable in backpack mode when fully laden if they have a widescreen computer. MobileEdge is about to release a ladi...
0%
Country Distributor
Nederland 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)