location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55040DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598005176
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser printing
  • - 17000 pages
  • - Printing colours: Black
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series :
The long product name of MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 55040DK - OKI Type C6 (42126608 / 42126673) - Black Drum Unit for OKI C 5xx0 series
More>>>
MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series:
The official description of MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series:
This short summary of the MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series, 17000 pages, Laser printing, Black, Black, 1.34 kg, 17000 pages

Long summary description MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series:
This is an auto-generated long summary of MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series based on the first three specs of the first five spec groups.

MM Black Drum Unit - OKI Type C6 (42126608 / 42126673) - For OKI C 5xx0 series. Page yield: 17000 pages, Print technology: Laser printing, Printing colours: Black. Weight: 1.34 kg. Approximate page yield (A4, black & white, ISO/IEC 19752): 17000 pages

Features
Print technology
Laser printing
Printing colours
Black
Page yield *
17000 pages
Cartridge return & recycling
Yes
Product colour
Black
Weight & dimensions
Weight
1.34 kg
Other features
Approximate page yield (A4, black & white, ISO/IEC 19752)
17000 pages
Brand Image Product code Product Stock Price from
Greenman O5100DB printer drum Greenman O5100DB printer drum
(show image)
O5100DB O5100DB 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5100DC printer drum Greenman O5100DC printer drum
(show image)
O5100DC O5100DC 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5100DM printer drum Greenman O5100DM printer drum
(show image)
O5100DM O5100DM 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5100DY printer drum Greenman O5100DY printer drum
(show image)
O5100DY O5100DY 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Drum Unit - OKI Type C6 (42126605 / 42126670) - For OKI C 5xx0 series MM Yellow Drum Unit - OKI Type C6 (42126605 / 42126670) - For OKI C 5xx0 series
(show image)
55043DK Yellow Drum Unit - OKI Type C6 (42126605 / 42126670) - For OKI C 5xx0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Drum Unit - OKI Type C6 (42126606 / 42126671) - For OKI C 5xx0 series MM Magenta Drum Unit - OKI Type C6 (42126606 / 42126671) - For OKI C 5xx0 series
(show image)
55042DK Magenta Drum Unit - OKI Type C6 (42126606 / 42126671) - For OKI C 5xx0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Drum Unit - OKI Type C6 (42126607 / 42126672) - For OKI C 5xx0 series MM Cyan Drum Unit - OKI Type C6 (42126607 / 42126672) - For OKI C 5xx0 series
(show image)
55041DK Cyan Drum Unit - OKI Type C6 (42126607 / 42126672) - For OKI C 5xx0 series 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI 42126608 printer drum Original
(show image)
42126608 42126608 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI 42126607 printer drum Original
(show image)
42126607 42126607 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI 42126606 printer drum Original
(show image)
42126606 42126606 0.00
(excl. VAT)
0 (incl. VAT)