location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 25079UK toner cartridge 1 pc(s) Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25079UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25079UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598022098
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 25079UK toner cartridge 1 pc(s) Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Yellow
  • - High (XL) Yield
  • - Laser printing
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 25079UK toner cartridge 1 pc(s) Yellow :
The long product name of MM 25079UK toner cartridge 1 pc(s) Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 25079DK - Brother Yellow Laser Toner (TN241C/245C) HC
More>>>
MM 25079UK toner cartridge 1 pc(s) Yellow:
The official description of MM 25079UK toner cartridge 1 pc(s) Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Lasertoner Recycled
MM Print Supplies er et dansk mærke af printer forbrugsstoffer til laser- og blækprintere. MM Print Supplies er et billigere og mere miljøvenligt alternativ til de originale produkter. Lasertonerne er produceret i Europa og er kompatible med de samme printere som originale lasertonere. Alle produkter fra MM Print Supplies Lasertoner Recycled er fremstillet af genbrugte original patroner.

Kvalitet
MM Print Supplies Lasertoner recycled er produceret på fabrikker der er ISO 9001:2008 og ISO 14001:2004 certificeret. Produktionsprocesserne er af højeste kvalitet og miljøvenlige. Alle lasertonere får nye essentielle komponenter installeret for at sikre perfekt printkvalitet. Nye komponenter kan omfatte tromle, opc enhed, pcr, viper klinge m.m. Alle lasertonere og reservedele er fremstillet til at møde eller overgå originaltonerens kvalitet.

Emballage
MM Print Supplies er pakket i genbrugspap emballage for at minimere affaldsmængden

Produktgaranti
MM Print Supplies giver 2 års garanti.

Printergaranti
Når du bruger forbrugsstoffer fra MM Print Supplies er din printer garanteret mod eventuel skade som vores produkter kunne forvolde på brugerens printer. Hvis printeren skulle blive beskadiget ved brug af en MM Print Supplies blækpatron, vil printeren enten blive repareret af en autoriseret tekniker eller erstattet med en ny printer.

Short summary description MM 25079UK toner cartridge 1 pc(s) Yellow:
This short summary of the MM 25079UK toner cartridge 1 pc(s) Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM 25079UK, Yellow, 1 pc(s)

Long summary description MM 25079UK toner cartridge 1 pc(s) Yellow:
This is an auto-generated long summary of MM 25079UK toner cartridge 1 pc(s) Yellow based on the first three specs of the first five spec groups.

MM 25079UK. Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Approximate page yield (colour/CMY, ISO/IEC 19798)
2200 pages
Printing colours *
Yellow
Brand compatibility *
Brother
Cartridge return & recycling
Yes
OEM code
TN241C/245C
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package width
355 mm
Package depth
128 mm
Package height
183 mm
Package weight
610 g
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Brother TN3380 MM Black Laser Toner - Brother TN3380
(show image)
25078DK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Brother TN3380 MM Black Laser Toner - Brother TN3380
(show image)
25077DK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Brother TN3380 MM Black Laser Toner - Brother TN3380
(show image)
25076DK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-241Y toner cartridge 1 pc(s) Original Yellow Brother TN-241Y toner cartridge 1 pc(s) Original Yellow
(show image)
TN-241Y TN-241Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-241M toner cartridge 1 pc(s) Original Magenta Brother TN-241M toner cartridge 1 pc(s) Original Magenta
(show image)
TN-241M TN-241M 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-241C toner cartridge 1 pc(s) Original Cyan Brother TN-241C toner cartridge 1 pc(s) Original Cyan
(show image)
TN-241C TN-241C 0.00
(excl. VAT)
0 (incl. VAT)