Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Charger compatibility: Mobile phone
- - Charger type: Indoor
- - Black
- - 110 - 240 V
More>>>
Short summary description MLINE HSAMP10003500 mobile device charger Mobile phone Black Indoor:
This short summary of the MLINE HSAMP10003500 mobile device charger Mobile phone Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.
MLINE HSAMP10003500, Indoor, Black
Long summary description MLINE HSAMP10003500 mobile device charger Mobile phone Black Indoor:
This is an auto-generated long summary of MLINE HSAMP10003500 mobile device charger Mobile phone Black Indoor based on the first three specs of the first five spec groups.
MLINE HSAMP10003500. Charger type: Indoor, Charger compatibility: Mobile phone. Input voltage: 110 - 240 V. Product colour: Black