location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric VLT-XD200LP projector lamp 210 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VLT-XD200LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VLT-XD200LP
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:21:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Mitsubishi Electric VLT-XD200LP projector lamp 210 W UHP :
The long product name of Mitsubishi Electric VLT-XD200LP projector lamp 210 W UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Replacement Lamp for SD200U and XD200U
More>>>
Short summary description Mitsubishi Electric VLT-XD200LP projector lamp 210 W UHP:
This short summary of the Mitsubishi Electric VLT-XD200LP projector lamp 210 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric VLT-XD200LP, UHP, 210 W, 1500 h

Long summary description Mitsubishi Electric VLT-XD200LP projector lamp 210 W UHP:
This is an auto-generated long summary of Mitsubishi Electric VLT-XD200LP projector lamp 210 W UHP based on the first three specs of the first five spec groups.

Mitsubishi Electric VLT-XD200LP. Lamp type: UHP, Bulb power: 210 W, Service life of lamp: 1500 h

Country Distributor
United Kingdom 1 distributor(s)