Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Number of cameras: 1 1920 x 1080 pixels 30 fps
- - G-shock sensor
- - Built-in display
- - Compatible memory cards: MicroSD (TransFlash)
- - Audio recording
- - Power source type: Cigar lighter
Long product name Mio MiVue 608 Cigar lighter
:
1080p Full HD, 30 fps, 140°, G-Sensor
The long product name of Mio MiVue 608 Cigar lighter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1080p Full HD, 30 fps, 140°, G-Sensor
More>>>
Short summary description Mio MiVue 608 Cigar lighter:
This short summary of the Mio MiVue 608 Cigar lighter data-sheet is auto-generated and uses the product title and the first six key specs.
Mio MiVue 608, 1920 x 1080 pixels, 140°, 30 fps, MicroSD (TransFlash), Flash, Cigar lighter
Long summary description Mio MiVue 608 Cigar lighter:
This is an auto-generated long summary of Mio MiVue 608 Cigar lighter based on the first three specs of the first five spec groups.
Mio MiVue 608. Main camera resolution: 1920 x 1080 pixels, Main camera viewing angle: 140°, Maximum frame rate: 30 fps. Compatible memory cards: MicroSD (TransFlash), Storage media: Flash. Power source type: Cigar lighter