Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Mio Navman F450 Handheld/Fixed 4.3" LCD Touchscreen 138g Black navigator

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Navman F450
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5420027515298
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6601
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Mio Navman F450 Handheld/Fixed 4.3" LCD Touchscreen 138g Black navigator:
This short summary of the Mio Navman F450 Handheld/Fixed 4.3" LCD Touchscreen 138g Black navigator data-sheet is auto-generated and uses the product title and the first six key specs.
Mio Navman F450, Internal, 20 channels, All Europe, 2D/3D, 10.9 cm (4.3"), 480 x 272 pixels
Long summary description Mio Navman F450 Handheld/Fixed 4.3" LCD Touchscreen 138g Black navigator :

Mio Navman F450. Antenna: Internal, Channels quantity: 20 channels. Map coverage: All Europe, Map view options: 2D/3D. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Processor model: Samsung S3C2450, Processor frequency: 400 MHz. Form factor: Handheld/Fixed, Colour of product: Black

This is an auto-generated long summary of Mio Navman F450 Handheld/Fixed 4.3" LCD Touchscreen 138g Black navigator based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.