Minicom Advanced Systems Smart 108 KVM switch Rack mounting Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3497
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 year
Long product name Minicom Advanced Systems Smart 108 KVM switch Rack mounting Black:

Smart 108 - 8 port

Short summary description Minicom Advanced Systems Smart 108 KVM switch Rack mounting Black:

Minicom Advanced Systems Smart 108, 1600 x 1200 pixels, Rack mounting, 1U, Black

Long summary description Minicom Advanced Systems Smart 108 KVM switch Rack mounting Black:

Minicom Advanced Systems Smart 108. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels, Number of users: 1 user(s). Product colour: Black, Rack capacity: 1U. Weight: 920 g. Package weight: 1.87 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.