Long product name Mindjet MindManager® Basic 6 Project management 5 license(s)
:
MindManager® Basic 6, EN, 5 users
The long product name of Mindjet MindManager® Basic 6 Project management 5 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MindManager® Basic 6, EN, 5 users
More>>>
Short summary description Mindjet MindManager® Basic 6 Project management 5 license(s):
This short summary of the Mindjet MindManager® Basic 6 Project management 5 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Mindjet MindManager® Basic 6, Project management, English, 5 license(s), Microsoft Windows XP Professional, Home / Tablet PC Editions Microsoft Windows 2000 Professional..., 700MHz, 256 MB
Long summary description Mindjet MindManager® Basic 6 Project management 5 license(s):
This is an auto-generated long summary of Mindjet MindManager® Basic 6 Project management 5 license(s) based on the first three specs of the first five spec groups.
Mindjet MindManager® Basic 6. Type: Project management, Language version: English, License quantity: 5 license(s). Compatible operating systems: Microsoft Windows XP Professional, Home / Tablet PC Editions Microsoft Windows 2000 Professional..., Minimum processor: 700MHz, Minimum RAM: 256 MB. Media types supported: CD, Platform: PC