Long product name Mimo Monitors MIMO 7in Commercial Android tablet, 1024x600 LCD, PCAP Touch, Cortex A9, Quad Core Processor, 1.6 ghz, 2GB DDR 3 RAM, 8GB Flash, Android 4.4, 2 Year Warranty
:
DIGITAL SIGNAGE 7IN ANDROID 4.4 BT WL 2YR WARR
The long product name of Mimo Monitors MIMO 7in Commercial Android tablet, 1024x600 LCD, PCAP Touch, Cortex A9, Quad Core Processor, 1.6 ghz, 2GB DDR 3 RAM, 8GB Flash, Android 4.4, 2 Year Warranty. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DIGITAL SIGNAGE 7IN ANDROID 4.4 BT WL 2YR WARR
More>>>
Short summary description Mimo Monitors MIMO 7in Commercial Android tablet, 1024x600 LCD, PCAP Touch, Cortex A9, Quad Core Processor, 1.6 ghz, 2GB DDR 3 RAM, 8GB Flash, Android 4.4, 2 Year Warranty:
This short summary of the Mimo Monitors MIMO 7in Commercial Android tablet, 1024x600 LCD, PCAP Touch, Cortex A9, Quad Core Processor, 1.6 ghz, 2GB DDR 3 RAM, 8GB Flash, Android 4.4, 2 Year Warranty data-sheet is auto-generated and uses the product title and the first six key specs.
Mimo Monitors MIMO 7in Commercial Android tablet, 1024x600 LCD, PCAP Touch, Cortex A9, Quad Core Processor, 1.6 ghz, 2GB DDR 3 RAM, 8GB Flash, Android 4.4, 2 Year Warranty
Long summary description Mimo Monitors MIMO 7in Commercial Android tablet, 1024x600 LCD, PCAP Touch, Cortex A9, Quad Core Processor, 1.6 ghz, 2GB DDR 3 RAM, 8GB Flash, Android 4.4, 2 Year Warranty:
This is an auto-generated long summary of Mimo Monitors MIMO 7in Commercial Android tablet, 1024x600 LCD, PCAP Touch, Cortex A9, Quad Core Processor, 1.6 ghz, 2GB DDR 3 RAM, 8GB Flash, Android 4.4, 2 Year Warranty based on the first three specs of the first five spec groups.
Mimo Monitors MIMO 7in Commercial Android tablet, 1024x600 LCD, PCAP Touch, Cortex A9, Quad Core Processor, 1.6 ghz, 2GB DDR 3 RAM, 8GB Flash, Android 4.4, 2 Year Warranty